onsemi Diodes, Rectifiers - Single - 1N5404RLG 1N5404RLG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 005318-1N5404RLG Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1V @ 3A Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 005318-1N5404RLG Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1V @ 3A Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N5404RLG - 005318-1N5404RLG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5404RLG
005318-1N5404RLG
Diodes, Rectifiers - Single - 1N5404RLG 005318-1N5404RLG
Manufacturer: ON Semiconductor Win Source Part Number: 005318-1N5404RLG Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 400V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1V @ 3A Current - Reverse Leakage @ Vr: 10μA @ 400V Operating Temperature - Junction: -65°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 005318-1N5404RLG
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1V @ 3A
Current - Reverse Leakage @ Vr: 10μA @ 400V
Operating Temperature - Junction: -65°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
3A 400V Diode and Rectifier - 280-1N5404RLG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A 400V Diode and Rectifier
280-1N5404RLG
3A 400V Diode and Rectifier 280-1N5404RLG
3A 400V General Purpose Rectifier, DO-201AD Product overview: 1N5404RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5404RLG can be used for catalog matching and distributor lookup.

3A 400V General Purpose Rectifier, DO-201AD Product overview: 1N5404RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 400V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 400V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5404RLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N5404RLGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5404RLGOSCT-ND
Single Diodes 1N5404RLGOSCT-ND
Diode Standard 400V 3A Through Hole Axial

Diode Standard 400V 3A Through Hole Axial

Buy Now Datasheet
Single Diodes - 1N5404RLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5404RLGOSTR-ND
Single Diodes 1N5404RLGOSTR-ND
Diode Standard 400V 3A Through Hole Axial

Diode Standard 400V 3A Through Hole Axial

Buy Now Datasheet
Schottky Diodes & Rectifiers - 9222136P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9222136P
Schottky Diodes & Rectifiers 9222136P
Diode 3A 400V Standard Recovery Axial

Diode 3A 400V Standard Recovery Axial

Supplier's Site
Schottky Diodes & Rectifiers - 9222136 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
9222136
Schottky Diodes & Rectifiers 9222136
Diode 3A 400V Standard Recovery Axial

Diode 3A 400V Standard Recovery Axial

Supplier's Site
Single Diodes - 1N5404RLG - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N5404RLG
Single Diodes 1N5404RLG
DIODE GEN PURP 400V 3A AXIAL

DIODE GEN PURP 400V 3A AXIAL

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5404RLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5404RLG
Discrete Semiconductor Products - Diodes - Rectifiers 1N5404RLG
DIODE GEN PURP 400V 3A AXIAL

DIODE GEN PURP 400V 3A AXIAL

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N5404RLG
Rectifiers 1N5404RLG
Rectifiers 400V 3A Standard

Rectifiers 400V 3A Standard

Buy Now Datasheet
Standard Diode, 3A, 400V, Axial; Repetitive Peak Reverse Voltage Onsemi - 84K8836 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 3A, 400V, Axial; Repetitive Peak Reverse Voltage Onsemi
84K8836
Standard Diode, 3A, 400V, Axial; Repetitive Peak Reverse Voltage Onsemi 84K8836
STANDARD DIODE, 3A, 400V, AXIAL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:200A; Diode Case Style:Axial LeadedRoHS Compliant: Yes

STANDARD DIODE, 3A, 400V, AXIAL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:200A; Diode Case Style:Axial LeadedRoHS Compliant: Yes

Supplier's Site
Standard Diode, 3A, 400V, Axial, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 42K2936 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 3A, 400V, Axial, Full Reel; Repetitive Peak Reverse Voltage Onsemi
42K2936
Standard Diode, 3A, 400V, Axial, Full Reel; Repetitive Peak Reverse Voltage Onsemi 42K2936
STANDARD DIODE, 3A, 400V, AXIAL, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:200A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 3A, 400V, AXIAL, FULL REEL; Repetitive Peak Reverse Voltage:400V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:200A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, 3A, 400V, Axial; Repetitive Reverse Voltage Vrrm Max Onsemi - 81Y7544 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, 3A, 400V, Axial; Repetitive Reverse Voltage Vrrm Max Onsemi
81Y7544
Rectifier, 3A, 400V, Axial; Repetitive Reverse Voltage Vrrm Max Onsemi 81Y7544
RECTIFIER, 3A, 400V, AXIAL; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):3A; Diode Configuration:Single ; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:200A; Operating RoHS Compliant: Yes

RECTIFIER, 3A, 400V, AXIAL; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):3A; Diode Configuration:Single; Forward Voltage VF Max:1V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:200A; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers General Purpose Diodes Rectifiers Rectifiers Diodes Diodes
Product Number 005318-1N5404RLG 280-1N5404RLG 1N5404RLGOSCT-ND 9222136P 9222136 1N5404RLG 1N5404RLG 1N5404RLG 84K8836 42K2936
Product Name Diodes, Rectifiers - Single - 1N5404RLG 3A 400V Diode and Rectifier Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Standard Diode, 3A, 400V, Axial; Repetitive Peak Reverse Voltage Onsemi Standard Diode, 3A, 400V, Axial, Full Reel; Repetitive Peak Reverse Voltage Onsemi
Diode Type Standard
VF 1 volts 1 volts 1 volts 1 volts 1 volts
VR 400 volts 400 volts
IR 0.0100 mA 0.0100 mA
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F)
Unlock Full Specs
to access all available technical data