Diotec Semiconductor Single Diodes 1N5402

Description
DIODE GEN PURP 200V 3A DO201
Request a Quote Datasheet
Description
DIODE GEN PURP 200V 3A DO201
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 4878-1N5402CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-1N5402CT-ND
Single Diodes 4878-1N5402CT-ND
DIODE GEN PURP 200V 3A DO201

DIODE GEN PURP 200V 3A DO201

Buy Now Datasheet
Single Diodes - 4878-1N5402TB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
4878-1N5402TB-ND
Single Diodes 4878-1N5402TB-ND
DIODE STANDARD 200V 3A DO201

DIODE STANDARD 200V 3A DO201

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 4878-1N5402CT-ND
Product Name Single Diodes
Tj -50 to 175 C (-58 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1221230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: PA905C4R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.5 volts
IR 0.5000 mA
View Details
Dual high-speed switching diode - 1PS301-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
IF 250 mA
View Details
2 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details