Vishay Precision Group Schottky Diodes & Rectifiers 1N5408-E3/54

Description
Rectifier Diode 3A 1000V 1.2Vf DO-201AD
Request a Quote Datasheet
Description
Rectifier Diode 3A 1000V 1.2Vf DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 8651877 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8651877
Schottky Diodes & Rectifiers 8651877
Rectifier Diode 3A 1000V 1.2Vf DO-201AD

Rectifier Diode 3A 1000V 1.2Vf DO-201AD

Supplier's Site
Schottky Diodes & Rectifiers - 6289502P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6289502P
Schottky Diodes & Rectifiers 6289502P
1N5408-E3

1N5408-E3

Supplier's Site
Schottky Diodes & Rectifiers - 6289502 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6289502
Schottky Diodes & Rectifiers 6289502
Rectifier Diode 3A 1000V 1.2Vf DO-201AD

Rectifier Diode 3A 1000V 1.2Vf DO-201AD

Supplier's Site
Single Diodes - 1N5408-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5408-E3/54GITR-ND
Single Diodes 1N5408-E3/54GITR-ND
Diode Standard 1000V 3A Through Hole DO-201AD

Diode Standard 1000V 3A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - 1N5408-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5408-E3/54GICT-ND
Single Diodes 1N5408-E3/54GICT-ND
Diode Standard 1000V 3A Through Hole DO-201AD

Diode Standard 1000V 3A Through Hole DO-201AD

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N5408-E3/54 - 713027-1N5408-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5408-E3/54
713027-1N5408-E3/54
Diodes, Rectifiers - Single - 1N5408-E3/54 713027-1N5408-E3/54
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 713027-1N5408-E3/54 Packaging: Cut Tape (CT) Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 3A Operating Temperature - Junction: -50°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-201AD Manufacturer Package: DO-201AD, Axial Voltage - DC Reverse (Vr) (Maximum): 1000V Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: 1N5408 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Voltage - Forward (Vf) (Maximum) at If: 1.2V at 3A Current - Reverse Leakage at Vr: 5μA at 1000V Capacitance at Vr, F: 30pF at 4V, 1MHz

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 713027-1N5408-E3/54
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: -50°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-201AD
Manufacturer Package: DO-201AD, Axial
Voltage - DC Reverse (Vr) (Maximum): 1000V
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: 1N5408
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 3A
Current - Reverse Leakage at Vr: 5μA at 1000V
Capacitance at Vr, F: 30pF at 4V, 1MHz

Buy Now
Through-Hole 3A 1kV Diode and Rectifier - 280-1N5408-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3A 1kV Diode and Rectifier
280-1N5408-E3/54
Through-Hole 3A 1kV Diode and Rectifier 280-1N5408-E3/54
3A 1kV Rectifier Diode, DO-201AD, Through Hole Product overview: 1N5408-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 3A, 1kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5408-E3/54 can be used for catalog matching and distributor lookup.

3A 1kV Rectifier Diode, DO-201AD, Through Hole Product overview: 1N5408-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 1kV. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 3A, 1kV, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5408-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N5408-E3/54
Rectifiers 1N5408-E3/54
Rectifiers 3.0 Amp 1000 Volt

Rectifiers 3.0 Amp 1000 Volt

Buy Now Datasheet
Standard Diode, 3A, 1Kv, Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay - 78K2549 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 3A, 1Kv, Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay
78K2549
Standard Diode, 3A, 1Kv, Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay 78K2549
STANDARD DIODE, 3A, 1KV, DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:200A; No. of Pins:2PinsRoHS Compliant: Yes

STANDARD DIODE, 3A, 1KV, DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:200A; No. of Pins:2PinsRoHS Compliant: Yes

Supplier's Site Datasheet
Standard Diode, 3A, 1Kv, Do-201Ad; Repetitive Peak Reverse Voltage Vishay - 05R6001 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 3A, 1Kv, Do-201Ad; Repetitive Peak Reverse Voltage Vishay
05R6001
Standard Diode, 3A, 1Kv, Do-201Ad; Repetitive Peak Reverse Voltage Vishay 05R6001
STANDARD DIODE, 3A, 1KV, DO-201AD; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:200A; Diode Case Style:DO-201AD RoHS Compliant: Yes

STANDARD DIODE, 3A, 1KV, DO-201AD; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:200A; Diode Case Style:DO-201AD RoHS Compliant: Yes

Supplier's Site
Rectifier, Single, 3A, 1Kv, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC4044 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 3A, 1Kv, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Vishay
60AC4044
Rectifier, Single, 3A, 1Kv, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Vishay 60AC4044
RECTIFIER, SINGLE, 3A, 1KV, DO-201AD; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):3A; Diode Configuration:Single ; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:200A; RoHS Compliant: Yes

RECTIFIER, SINGLE, 3A, 1KV, DO-201AD; Repetitive Reverse Voltage Vrrm Max:1kV; Forward Current If(AV):3A; Diode Configuration:Single; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm Max:200A; RoHS Compliant: Yes

Supplier's Site
Diodes >> Diodes - General Purpose - 1N5408-E3/54 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
1N5408-E3/54
Diodes >> Diodes - General Purpose 1N5408-E3/54
3A 1.2V@3A 1kV DO-201AD Diodes - General Purpose ROHS

3A 1.2V@3A 1kV DO-201AD Diodes - General Purpose ROHS

Supplier's Site Datasheet
Single Diodes - 1N5408-E3/54 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N5408-E3/54
Single Diodes 1N5408-E3/54
DIODE GEN PURP 1KV 3A DO201AD

DIODE GEN PURP 1KV 3A DO201AD

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5408-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5408-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N5408-E3/54
DIODE GEN PURP 1KV 3A DO201AD

DIODE GEN PURP 1KV 3A DO201AD

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Diodes Rectifiers Rectifiers Diodes Diodes Rectifiers General Purpose Diodes General Purpose Diodes Rectifiers
Product Number 8651877 6289502P 1N5408-E3/54GITR-ND 713027-1N5408-E3/54 280-1N5408-E3/54 1N5408-E3/54 78K2549 05R6001 60AC4044 1N5408-E3/54 1N5408-E3/54 1N5408-E3/54
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Diodes, Rectifiers - Single - 1N5408-E3/54 Through-Hole 3A 1kV Diode and Rectifier Rectifiers Standard Diode, 3A, 1Kv, Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay Standard Diode, 3A, 1Kv, Do-201Ad; Repetitive Peak Reverse Voltage Vishay Rectifier, Single, 3A, 1Kv, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Vishay Diodes >> Diodes - General Purpose Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Do-201ad DO-201; DO-201AD Tape and Reel DO-201; DO-201AD DO-201 DO-201; DO-201AD, Axial DO-201
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Tj -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F) -50 C (-58 F)
Diode Type Standard
VF 1.2 volts 1 volts 1 volts 1.2 volts 1.2 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data