The Rectifier, Single, 800V, 1.5A, DO-204AC from Taiwan Semiconductor is designed for high efficiency with a low forward voltage drop. It has a maximum repetitive reverse voltage (Vrrm) of 800V and can handle an average forward rectified current of 1.5A. The device is capable of withstanding high surge currents, making it suitable for applications that require robust performance under transient conditions. This rectifier is compliant with RoHS Directive 2011/65/EU and is halogen-free according to IEC 61249-2-21 standards. The construction features matte tin plated leads that are solderable and meet the JESD 201 class 1A whisker test. The device operates within a temperature range of -55°C to +150°C and has a typical thermal resistance of 5°C/W from junction to case. Engineers considering this rectifier should note its low power loss characteristics and its suitability for various applications requiring reliable rectification in high-voltage environments.
Diode Standard 800V 1.5A Through Hole DO-204AC (DO-15)
DIODE GEN PURP 800V 1.5A DO204AC
RECTIFIER, SINGLE, 800V, 1.5A, DO-204AC; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):1.5A; Diode Configuration:Single
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Diodes | Rectifiers |
| Product Number | 1801-1N5398GTR-ND | 99AC4624 |
| Product Name | Single Diodes | Rectifier, Single, 800V, 1.5A, Do-204Ac; Repetitive Reverse Voltage Vrrm Max Taiwan Semiconductor |
| Tj | -55 to 150 C (-67 to 302 F) |