Vishay Precision Group Single Diodes 1N5402-E3/54

Description
Diode Standard 200V 3A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Standard 200V 3A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N5402-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5402-E3/54GICT-ND
Single Diodes 1N5402-E3/54GICT-ND
Diode Standard 200V 3A Through Hole DO-201AD

Diode Standard 200V 3A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - 1N5402-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5402-E3/54GITR-ND
Single Diodes 1N5402-E3/54GITR-ND
Diode Standard 200V 3A Through Hole DO-201AD

Diode Standard 200V 3A Through Hole DO-201AD

Buy Now Datasheet
Schottky Diodes & Rectifiers - 6289653P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6289653P
Schottky Diodes & Rectifiers 6289653P
1N5402-E3

1N5402-E3

Supplier's Site
Schottky Diodes & Rectifiers - 6289653 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6289653
Schottky Diodes & Rectifiers 6289653
Diode Rectifier 3A 200V 5uA DO-201AD

Diode Rectifier 3A 200V 5uA DO-201AD

Supplier's Site
Schottky Diodes & Rectifiers - 1777512 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1777512
Schottky Diodes & Rectifiers 1777512
Diode Rectifier 3A 200V 5uA DO-201AD

Diode Rectifier 3A 200V 5uA DO-201AD

Supplier's Site
Through-Hole 3A 200V Diode and Rectifier - 280-1N5402-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 3A 200V Diode and Rectifier
280-1N5402-E3/54
Through-Hole 3A 200V Diode and Rectifier 280-1N5402-E3/54
3A 200V Rectifier Diode, DO-201AD, Through Hole Product overview: 1N5402-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 3A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5402-E3/54 can be used for catalog matching and distributor lookup.

3A 200V Rectifier Diode, DO-201AD, Through Hole Product overview: 1N5402-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 3A, 200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 3A, 200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5402-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N5402-E3/54 - 005317-1N5402-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5402-E3/54
005317-1N5402-E3/54
Diodes, Rectifiers - Single - 1N5402-E3/54 005317-1N5402-E3/54
Manufacturer: Vishay Win Source Part Number: 005317-1N5402-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 200V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 3A Current - Reverse Leakage @ Vr: 5μA @ 200V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 150°C Family Name: 1N5402 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Alternative Parts (Cross-Reference): 1N5402; 1N5402_NL; 1N5402_Q; 1N5402GP AMP; Introduction Date: January 05, 1990 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Not Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 005317-1N5402-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 3A
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 150°C
Family Name: 1N5402
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Alternative Parts (Cross-Reference): 1N5402; 1N5402_NL; 1N5402_Q; 1N5402GP AMP;
Introduction Date: January 05, 1990
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5402-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5402-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N5402-E3/54
DIODE GEN PURP 200V 3A DO201AD

DIODE GEN PURP 200V 3A DO201AD

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N5402-E3/54
Rectifiers 1N5402-E3/54
Rectifiers 3.0 Amp 200 Volt

Rectifiers 3.0 Amp 200 Volt

Buy Now Datasheet
Standard Diode, 3A, 200V, Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay - 78K2517 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 3A, 200V, Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay
78K2517
Standard Diode, 3A, 200V, Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay 78K2517
STANDARD DIODE, 3A, 200V, DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:200A RoHS Compliant: Yes

STANDARD DIODE, 3A, 200V, DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:200A RoHS Compliant: Yes

Supplier's Site
Standard Diode, 3A, 200V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay - 05R5999 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 3A, 200V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay
05R5999
Standard Diode, 3A, 200V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay 05R5999
STANDARD DIODE, 3A, 200V, DO-201AD; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:200A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 3A, 200V, DO-201AD; Repetitive Peak Reverse Voltage:200V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:200A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Single, 3A, 200V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Vishay - 60AC4042 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 3A, 200V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Vishay
60AC4042
Rectifier, Single, 3A, 200V, Do-201Ad; Repetitive Reverse Voltage Vrrm Max Vishay 60AC4042
RECTIFIER, SINGLE, 3A, 200V, DO-201AD; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):3A; Diode Configuration:Single ; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm RoHS Compliant: Yes

RECTIFIER, SINGLE, 3A, 200V, DO-201AD; Repetitive Reverse Voltage Vrrm Max:200V; Forward Current If(AV):3A; Diode Configuration:Single; Forward Voltage VF Max:1.2V; Reverse Recovery Time trr Max:-; Forward Surge Current Ifsm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers Rectifiers Diodes Rectifiers Rectifiers Diodes
Product Number 1N5402-E3/54GICT-ND 6289653P 6289653 280-1N5402-E3/54 005317-1N5402-E3/54 1N5402-E3/54 1N5402-E3/54 78K2517
Product Name Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Through-Hole 3A 200V Diode and Rectifier Diodes, Rectifiers - Single - 1N5402-E3/54 Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Standard Diode, 3A, 200V, Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay
Tj -50 to 150 C (-58 to 302 F) -50 C (-58 F) -50 to 150 C (-58 to 302 F)
Package DO-201; DO-201AD Do-201ad Tape and Reel DO-201 DO-201; DO-201AD
RoHS Compliant RoHS RoHS RoHS RoHS
IO 3 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219508 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Do-214aa (smb)
RoHS Compliant RoHS
View Details
Bridge Rectifiers - CC2026-ND - DigiKey
Specs
Rectifier Configuration / Technology Bridge
Package Module
Tj -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
General-purpose dual Schottky diode - BAS70-05W,135 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers
Rectifier Diode - 1N4245 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details