Vishay Intertechnology, Inc. Diodes, Rectifiers - Single - 1N5401-E3/73 1N5401-E3/73

Description
Manufacturer: Vishay Win Source Part Number: 905715-1N5401-E3/73 Features: Diode Standard 100 V 3A Through Hole DO-201AD Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-201AD, Axial Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: 1N5401 Categories: Discrete Semiconductor Products Case / Package: DO-201AD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1N5401-E3/73GITB, 1N5401-E3/73-ND, 1N5401-E3/73GICT
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 905715-1N5401-E3/73 Features: Diode Standard 100 V 3A Through Hole DO-201AD Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-201AD, Axial Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: 1N5401 Categories: Discrete Semiconductor Products Case / Package: DO-201AD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1N5401-E3/73GITB, 1N5401-E3/73-ND, 1N5401-E3/73GICT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N5401-E3/73 - 905715-1N5401-E3/73 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5401-E3/73
905715-1N5401-E3/73
Diodes, Rectifiers - Single - 1N5401-E3/73 905715-1N5401-E3/73
Manufacturer: Vishay Win Source Part Number: 905715-1N5401-E3/73 Features: Diode Standard 100 V 3A Through Hole DO-201AD Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-201AD, Axial Package: Cut Tape (CT), Tape & Box (TB) Mounting: Through Hole Family Name: 1N5401 Categories: Discrete Semiconductor Products Case / Package: DO-201AD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1N5401-E3/73GITB, 1N5401-E3/73-ND, 1N5401-E3/73GICT

Manufacturer: Vishay
Win Source Part Number: 905715-1N5401-E3/73
Features: Diode Standard 100 V 3A Through Hole DO-201AD
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-201AD, Axial
Package: Cut Tape (CT), Tape & Box (TB)
Mounting: Through Hole
Family Name: 1N5401
Categories: Discrete Semiconductor Products
Case / Package: DO-201AD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1N5401-E3/73GITB, 1N5401-E3/73-ND, 1N5401-E3/73GICT

Buy Now Datasheet
3 A 100 V Diode and Rectifier - 280-1N5401-E3/73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 A 100 V Diode and Rectifier
280-1N5401-E3/73
3 A 100 V Diode and Rectifier 280-1N5401-E3/73
DIODE 3 A, 100 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: 1N5401-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5401-E3/73 can be used for catalog matching and distributor lookup.

DIODE 3 A, 100 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: 1N5401-E3/73 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 100 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 100 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5401-E3/73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N5401-E3/73GITB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5401-E3/73GITB-ND
Single Diodes 1N5401-E3/73GITB-ND
Diode Standard 100V 3A Through Hole DO-201AD

Diode Standard 100V 3A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - 1N5401-E3/73GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5401-E3/73GICT-ND
Single Diodes 1N5401-E3/73GICT-ND
Diode Standard 100V 3A Through Hole DO-201AD

Diode Standard 100V 3A Through Hole DO-201AD

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N5401-E3/73
Rectifiers 1N5401-E3/73
Rectifiers 3.0 Amp 100 Volt

Rectifiers 3.0 Amp 100 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5401-E3/73 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5401-E3/73
Discrete Semiconductor Products - Diodes - Rectifiers 1N5401-E3/73
DIODE GEN PURP 100V 3A DO201AD

DIODE GEN PURP 100V 3A DO201AD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 905715-1N5401-E3/73 280-1N5401-E3/73 1N5401-E3/73GITB-ND 1N5401-E3/73 1N5401-E3/73
Product Name Diodes, Rectifiers - Single - 1N5401-E3/73 3 A 100 V Diode and Rectifier Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 100 V 3A Through Hole DO-201AD
Package Tape and Reel DO-201; DO-201AD DO-201
RoHS Compliant RoHS
IO 3 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N3646 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 14 amps
IF 600 mA
trr 2500 ns
View Details
Schottky Rectifier, 30Ma, 4V Sot-23; Diode Configuration Nexperia - 96K6756 - Newark, An Avnet Company
Specs
Rectifier Configuration / Technology Schottky
RoHS Compliant RoHS
VRRM 4 volts
View Details
Diode and Rectifier - 286-30CTH02FPPBF - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
View Details
2 suppliers