Micro Commercial Components Corp. 50V 3A Diode and Rectifier 1N5400-TP

Description
DIODE GEN PURP 50V 3A DO201AD Product overview: 1N5400-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5400-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 50V 3A DO201AD Product overview: 1N5400-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5400-TP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50V 3A Diode and Rectifier - 280-1N5400-TP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
50V 3A Diode and Rectifier
280-1N5400-TP
50V 3A Diode and Rectifier 280-1N5400-TP
DIODE GEN PURP 50V 3A DO201AD Product overview: 1N5400-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5400-TP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 50V 3A DO201AD Product overview: 1N5400-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5400-TP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 1N5400-TP - 905713-1N5400-TP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5400-TP
905713-1N5400-TP
Diodes, Rectifiers - Single - 1N5400-TP 905713-1N5400-TP
Manufacturer: Micro Commercial Co Win Source Part Number: 905713-1N5400-TP Features: Diode Standard 50 V 3A Through Hole DO-201AD Speed: Standard Recovery >500ns, > 200mA (Io) Package: DO-201AD, Axial Package: Reel - TR Mounting: Through Hole Part Status: Obsolete Family Name: 1N5400 Categories: Discrete Semiconductor Products Case / Package: DO-201AD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 1200 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1N5400-TPDKR, Q5376138A, 1N5400-TPDKRINACTIVE , 1N5400-TPDKR-ND, 1N5400-TPCT, 1N5400TP, 1N5400-TPTR

Manufacturer: Micro Commercial Co
Win Source Part Number: 905713-1N5400-TP
Features: Diode Standard 50 V 3A Through Hole DO-201AD
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-201AD, Axial
Package: Reel - TR
Mounting: Through Hole
Part Status: Obsolete
Family Name: 1N5400
Categories: Discrete Semiconductor Products
Case / Package: DO-201AD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 1200
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1N5400-TPDKR, Q5376138A, 1N5400-TPDKRINACTIVE, 1N5400-TPDKR-ND, 1N5400-TPCT, 1N5400TP, 1N5400-TPTR

Buy Now Datasheet
Single Diodes - 1N5400-TPTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5400-TPTR-ND
Single Diodes 1N5400-TPTR-ND
Diode Standard 50V 3A Through Hole DO-201AD

Diode Standard 50V 3A Through Hole DO-201AD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5400-TP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5400-TP
Discrete Semiconductor Products - Diodes - Rectifiers 1N5400-TP
DIODE GEN PURP 50V 3A DO201AD

DIODE GEN PURP 50V 3A DO201AD

Supplier's Site
DIODE GEN PURP 50V 3A DO201AD - 543-1N5400-TP - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 50V 3A DO201AD
543-1N5400-TP
DIODE GEN PURP 50V 3A DO201AD 543-1N5400-TP
DIODE GEN PURP 50V 3A DO201AD

DIODE GEN PURP 50V 3A DO201AD

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N5400-TP
Rectifiers 1N5400-TP
Rectifiers 3A,50V

Rectifiers 3A,50V

Buy Now Datasheet
3A 50V STANDARD RECOVERY RECTIFIER, DO-201AD, 13IN. REEL - 70055524 - Allied Electronics, Inc.
Fort Worth, TX, USA
3A 50V STANDARD RECOVERY RECTIFIER, DO-201AD, 13IN. REEL
70055524
3A 50V STANDARD RECOVERY RECTIFIER, DO-201AD, 13IN. REEL 70055524
3A 50V STANDARD RECOVERY RECTIFIER, DO-201AD, 13IN. REEL

3A 50V STANDARD RECOVERY RECTIFIER, DO-201AD, 13IN. REEL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Rectifiers Diodes Diodes Rectifiers General Purpose Diodes Rectifiers Rectifiers
Product Number 280-1N5400-TP 905713-1N5400-TP 1N5400-TPTR-ND 1N5400-TP 543-1N5400-TP 1N5400-TP 70055524
Product Name 50V 3A Diode and Rectifier Diodes, Rectifiers - Single - 1N5400-TP Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers DIODE GEN PURP 50V 3A DO201AD Rectifiers 3A 50V STANDARD RECOVERY RECTIFIER, DO-201AD, 13IN. REEL
Package Tape & Reel (TR) DO-201; DO-201AD, Axial DO-201
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to ? C (-67 to ? F)
Diode Type Diode Standard 50 V 3A Through Hole DO-201AD
Life Cycle Stage Removed Obsolete
Unlock Full Specs
to access all available technical data