Vishay Precision Group Schottky Diodes & Rectifiers 1N5406-E3/54

Description
Vishay 1N5406-E3/54 Diode
Request a Quote Datasheet
Description
Vishay 1N5406-E3/54 Diode
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 6289574 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
6289574
Schottky Diodes & Rectifiers 6289574
Vishay 1N5406-E3/54 Diode

Vishay 1N5406-E3/54 Diode

Supplier's Site
Schottky Diodes & Rectifiers - 1652354 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1652354
Schottky Diodes & Rectifiers 1652354
Vishay 1N5406-E3/54 Diode

Vishay 1N5406-E3/54 Diode

Supplier's Site
3 A 600 V Diode and Rectifier - 280-1N5406-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 A 600 V Diode and Rectifier
280-1N5406-E3/54
3 A 600 V Diode and Rectifier 280-1N5406-E3/54
DIODE 3 A, 600 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: 1N5406-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5406-E3/54 can be used for catalog matching and distributor lookup.

DIODE 3 A, 600 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: 1N5406-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 600 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 600 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5406-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N5406-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5406-E3/54GITR-ND
Single Diodes 1N5406-E3/54GITR-ND
Diode Standard 600V 3A Through Hole DO-201AD

Diode Standard 600V 3A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - 1N5406-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5406-E3/54GICT-ND
Single Diodes 1N5406-E3/54GICT-ND
Diode Standard 600V 3A Through Hole DO-201AD

Diode Standard 600V 3A Through Hole DO-201AD

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N5406-E3/54 - 807937-1N5406-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5406-E3/54
807937-1N5406-E3/54
Diodes, Rectifiers - Single - 1N5406-E3/54 807937-1N5406-E3/54
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 807937-1N5406-E3/54 Packaging: Reel Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 3A Operating Temperature - Junction: -50°C ~ 150°C Supplier Device Package: DO-201AD Manufacturer Package: DO-201AD, Axial Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,400 MSL Level: Not Applicable Voltage - Forward (Vf) (Maximum) at If: 1.2V at 3A Current - Reverse Leakage at Vr: 5μA at 600V Capacitance at Vr, F: 30pF at 4V, 1MHz Part Number Series: 1N5406

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 807937-1N5406-E3/54
Packaging: Reel
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: -50°C ~ 150°C
Supplier Device Package: DO-201AD
Manufacturer Package: DO-201AD, Axial
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,400
MSL Level: Not Applicable
Voltage - Forward (Vf) (Maximum) at If: 1.2V at 3A
Current - Reverse Leakage at Vr: 5μA at 600V
Capacitance at Vr, F: 30pF at 4V, 1MHz
Part Number Series: 1N5406

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5406-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5406-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N5406-E3/54
DIODE GEN PURP 600V 3A DO201AD

DIODE GEN PURP 600V 3A DO201AD

Supplier's Site
Standard Diode, 3A, 600V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay - 78K2537 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 3A, 600V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay
78K2537
Standard Diode, 3A, 600V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay 78K2537
STANDARD DIODE, 3A, 600V, DO-201AD; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:200A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 3A, 600V, DO-201AD; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:200A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Rectifier, Standard, 3A, 600V, Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay - 27X3855 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Standard, 3A, 600V, Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay
27X3855
Rectifier, Standard, 3A, 600V, Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay 27X3855
RECTIFIER, STANDARD, 3A, 600V, DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:200A RoHS Compliant: Yes

RECTIFIER, STANDARD, 3A, 600V, DO-201AD, FULL REEL; Repetitive Peak Reverse Voltage:600V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:200A RoHS Compliant: Yes

Supplier's Site
Single Diodes - 1N5406-E3/54 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N5406-E3/54
Single Diodes 1N5406-E3/54
DIODE GEN PURP 600V 3A DO201AD

DIODE GEN PURP 600V 3A DO201AD

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N5406-E3/54
Rectifiers 1N5406-E3/54
Rectifiers 3.0 Amp 600 Volt

Rectifiers 3.0 Amp 600 Volt

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diodes Diodes Rectifiers Diodes Rectifiers General Purpose Diodes Rectifiers
Product Number 6289574 280-1N5406-E3/54 1N5406-E3/54GITR-ND 807937-1N5406-E3/54 1N5406-E3/54 78K2537 27X3855 1N5406-E3/54 1N5406-E3/54
Product Name Schottky Diodes & Rectifiers 3 A 600 V Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - 1N5406-E3/54 Discrete Semiconductor Products - Diodes - Rectifiers Standard Diode, 3A, 600V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay Rectifier, Standard, 3A, 600V, Do-201Ad, Full Reel; Repetitive Peak Reverse Voltage Vishay Single Diodes Rectifiers
Package Do-201ad DO-201 DO-201; DO-201AD, Axial DO-201; DO-201AD
RoHS Compliant RoHS RoHS RoHS RoHS
Tj -50 C (-58 F) -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Diode Type Standard
VF 1.2 volts 1.2 volts 1.2 volts 1.2 volts 1.2 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5622 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 2000 mA
trr 2000 ns
View Details
Specs
Package TO-220
Life Cycle Stage Removed
VF 1.1 volts
View Details
60 V, 5 A low leakage current Trench Schottky barrier rectifier - PMEG060T050ELPE-QZ - Nexperia B.V.
Specs
Rectifier Configuration / Technology Schottky
Package SOT1289B SOT1289B
RoHS Compliant RoHS
View Details
Discrete Semiconductor Products - 231300-BAR89-02LE7910 - Win Source Electronics
Specs
Diode Type RF Diodes
View Details
2 suppliers