onsemi Diodes, Rectifiers - Single - 1N5400RLG 1N5400RLG

Description
Manufacturer: ON Semiconductor Win Source Part Number: 1121973-1N5400RLG Packaging: Cut Tape (CT) Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 3A Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-201AD Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-201AA, DO-27, Axial Voltage - DC Reverse (Vr) (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: 1N5400 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 3A Current - Reverse Leakage at Vr: 10μA at 50V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 1121973-1N5400RLG Packaging: Cut Tape (CT) Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 3A Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-201AD Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-201AA, DO-27, Axial Voltage - DC Reverse (Vr) (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: 1N5400 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 3A Current - Reverse Leakage at Vr: 10μA at 50V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N5400RLG - 1121973-1N5400RLG - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5400RLG
1121973-1N5400RLG
Diodes, Rectifiers - Single - 1N5400RLG 1121973-1N5400RLG
Manufacturer: ON Semiconductor Win Source Part Number: 1121973-1N5400RLG Packaging: Cut Tape (CT) Mounting Style: Through Hole Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 3A Operating Temperature - Junction: -65°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: DO-201AD Manufacturer Homepage: www.onsemi.com Manufacturer Package: DO-201AA, DO-27, Axial Voltage - DC Reverse (Vr) (Maximum): 50V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Family Part Number: 1N5400 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 3A Current - Reverse Leakage at Vr: 10μA at 50V

Manufacturer: ON Semiconductor
Win Source Part Number: 1121973-1N5400RLG
Packaging: Cut Tape (CT)
Mounting Style: Through Hole
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 3A
Operating Temperature - Junction: -65°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-201AD
Manufacturer Homepage: www.onsemi.com
Manufacturer Package: DO-201AA, DO-27, Axial
Voltage - DC Reverse (Vr) (Maximum): 50V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Family Part Number: 1N5400
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 3A
Current - Reverse Leakage at Vr: 10μA at 50V

Buy Now
3A 50V Diode and Rectifier - 280-1N5400RLG - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3A 50V Diode and Rectifier
280-1N5400RLG
3A 50V Diode and Rectifier 280-1N5400RLG
3A 50V General Purpose Rectifier Diode, Axial Product overview: 1N5400RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5400RLG can be used for catalog matching and distributor lookup.

3A 50V General Purpose Rectifier Diode, Axial Product overview: 1N5400RLG from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A, 50V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3A, 50V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5400RLG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1N5400RLGOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5400RLGOSCT-ND
Single Diodes 1N5400RLGOSCT-ND
Diode Standard 50V 3A Through Hole Axial

Diode Standard 50V 3A Through Hole Axial

Buy Now Datasheet
Single Diodes - 1N5400RLGOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5400RLGOSTR-ND
Single Diodes 1N5400RLGOSTR-ND
Diode Standard 50V 3A Through Hole Axial

Diode Standard 50V 3A Through Hole Axial

Buy Now Datasheet
 - 1N5400RLG - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 3A, 50V V(RRM), Silicon

Rectifier Diode, 1 Phase, 1 Element, 3A, 50V V(RRM), Silicon

Supplier's Site Datasheet
Switching Diodes - 7815581 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7815581
Switching Diodes 7815581
Diode Switching 50V 3A Standard DO201AD

Diode Switching 50V 3A Standard DO201AD

Supplier's Site
Switching Diodes - 7815581P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7815581P
Switching Diodes 7815581P
Diode Switching 50V 3A Standard DO201AD

Diode Switching 50V 3A Standard DO201AD

Supplier's Site
Switching Diodes - 1703487 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
1703487
Switching Diodes 1703487
Diode Switching 50V 3A Standard DO201AD

Diode Switching 50V 3A Standard DO201AD

Supplier's Site
Single Diodes - 1N5400RLG - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N5400RLG
Single Diodes 1N5400RLG
DIODE GEN PURP 50V 3A AXIAL

DIODE GEN PURP 50V 3A AXIAL

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5400RLG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5400RLG
Discrete Semiconductor Products - Diodes - Rectifiers 1N5400RLG
DIODE GEN PURP 50V 3A AXIAL

DIODE GEN PURP 50V 3A AXIAL

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
1N5400RLG
Rectifiers 1N5400RLG
Rectifiers 50V 3A Standard

Rectifiers 50V 3A Standard

Buy Now Datasheet
Standard Diode, 3A, 50V, Axial; Repetitive Peak Reverse Voltage Onsemi - 84K8834 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 3A, 50V, Axial; Repetitive Peak Reverse Voltage Onsemi
84K8834
Standard Diode, 3A, 50V, Axial; Repetitive Peak Reverse Voltage Onsemi 84K8834
STANDARD DIODE, 3A, 50V, AXIAL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:200A; Operating Temperature Max:150°CRoHS Compliant: Yes

STANDARD DIODE, 3A, 50V, AXIAL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:200A; Operating Temperature Max:150°CRoHS Compliant: Yes

Supplier's Site Datasheet
Standard Diode, 3A, 50V, Axial, Full Reel; Repetitive Peak Reverse Voltage Onsemi - 42K2930 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 3A, 50V, Axial, Full Reel; Repetitive Peak Reverse Voltage Onsemi
42K2930
Standard Diode, 3A, 50V, Axial, Full Reel; Repetitive Peak Reverse Voltage Onsemi 42K2930
STANDARD DIODE, 3A, 50V, AXIAL, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:200A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 3A, 50V, AXIAL, FULL REEL; Repetitive Peak Reverse Voltage:50V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1V; Reverse Recovery Time:-; Forward Surge Current:200A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics RS Components, Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Step Recovery Diodes Rectifiers Diodes Rectifiers Diodes General Purpose Diodes Rectifiers Rectifiers Diodes Diodes
Product Number 1121973-1N5400RLG 280-1N5400RLG 1N5400RLGOSCT-ND 1N5400RLG 7815581 1N5400RLG 1N5400RLG 1N5400RLG 84K8834 42K2930
Product Name Diodes, Rectifiers - Single - 1N5400RLG 3A 50V Diode and Rectifier Single Diodes Switching Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Standard Diode, 3A, 50V, Axial; Repetitive Peak Reverse Voltage Onsemi Standard Diode, 3A, 50V, Axial, Full Reel; Repetitive Peak Reverse Voltage Onsemi
Configuration Single
VF 1 volts 1 volts 1 volts 1 volts 1 volts
VR 50 volts 50 volts
IR 0.0100 mA 0.0100 mA
Tj -65 to 150 C (-85 to 302 F) -65 C (-85 F) -65 to 150 C (-85 to 302 F) ? to 150 C (? to 302 F)
Unlock Full Specs
to access all available technical data