Vishay Precision Group 3 A 300 V Diode and Rectifier 1N5403-E3/54

Description
DIODE 3 A, 300 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: 1N5403-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 300 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 300 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5403-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE 3 A, 300 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: 1N5403-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 300 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 300 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5403-E3/54 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3 A 300 V Diode and Rectifier - 280-1N5403-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3 A 300 V Diode and Rectifier
280-1N5403-E3/54
3 A 300 V Diode and Rectifier 280-1N5403-E3/54
DIODE 3 A, 300 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: 1N5403-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 300 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 300 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5403-E3/54 can be used for catalog matching and distributor lookup.

DIODE 3 A, 300 V, SILICON, RECTIFIER DIODE, DO-201AD, ROHS COMPLIANT, PLASTIC PACKAGE-2, Rectifier Diode Product overview: 1N5403-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3 A, 300 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 3 A, 300 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5403-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 8116093P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
8116093P
Schottky Diodes & Rectifiers 8116093P
Diode Rectifier 300V 3A DO-201AD

Diode Rectifier 300V 3A DO-201AD

Supplier's Site
Schottky Diodes & Rectifiers - 1452664 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1452664
Schottky Diodes & Rectifiers 1452664
Diode Rectifier 300V 3A DO-201AD

Diode Rectifier 300V 3A DO-201AD

Supplier's Site
Single Diodes - 1N5403-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5403-E3/54GITR-ND
Single Diodes 1N5403-E3/54GITR-ND
Diode Standard 300V 3A Through Hole DO-201AD

Diode Standard 300V 3A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - 1N5403-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5403-E3/54GICT-ND
Single Diodes 1N5403-E3/54GICT-ND
Diode Standard 300V 3A Through Hole DO-201AD

Diode Standard 300V 3A Through Hole DO-201AD

Buy Now Datasheet
Diodes, Rectifiers - Single - 1N5403-E3/54 - 1002301-1N5403-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5403-E3/54
1002301-1N5403-E3/54
Diodes, Rectifiers - Single - 1N5403-E3/54 1002301-1N5403-E3/54
Manufacturer: Vishay Win Source Part Number: 1002301-1N5403-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 300V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 1.2V @ 3A Current - Reverse Leakage @ Vr: 5μA @ 300V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 1002301-1N5403-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 300V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.2V @ 3A
Current - Reverse Leakage @ Vr: 5μA @ 300V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N5403-E3/54
Rectifiers 1N5403-E3/54
Rectifiers 3.0 Amp 300 Volt

Rectifiers 3.0 Amp 300 Volt

Buy Now Datasheet
Standard Diode, 3A, 300V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay - 78K2520 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 3A, 300V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay
78K2520
Standard Diode, 3A, 300V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay 78K2520
STANDARD DIODE, 3A, 300V, DO-201AD; Repetitive Peak Reverse Voltage:300V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:200A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 3A, 300V, DO-201AD; Repetitive Peak Reverse Voltage:300V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:200A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Standard Diode, 3A, 300V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay - 78K2522 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 3A, 300V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay
78K2522
Standard Diode, 3A, 300V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay 78K2522
STANDARD DIODE, 3A, 300V, DO-201AD; Repetitive Peak Reverse Voltage:300V; Average Forward Current:3A; Diode Configuration:Single ; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:200A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 3A, 300V, DO-201AD; Repetitive Peak Reverse Voltage:300V; Average Forward Current:3A; Diode Configuration:Single; Forward Voltage Max:1.2V; Reverse Recovery Time:-; Forward Surge Current:200A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5403-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5403-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N5403-E3/54
DIODE GEN PURP 300V 3A DO201AD

DIODE GEN PURP 300V 3A DO201AD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Rectifiers Diodes Diodes Rectifiers Diodes Rectifiers
Product Number 280-1N5403-E3/54 8116093P 1452664 1N5403-E3/54GITR-ND 1002301-1N5403-E3/54 1N5403-E3/54 78K2520 1N5403-E3/54
Product Name 3 A 300 V Diode and Rectifier Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Diodes, Rectifiers - Single - 1N5403-E3/54 Rectifiers Standard Diode, 3A, 300V, Do-201Ad; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel DO-201; DO-201AD Do-201ad DO-201; DO-201AD DO-201
RoHS Compliant RoHS RoHS RoHS RoHS
IO 3 amps
Tj -50 C (-58 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data