onsemi Diodes, Rectifiers - Single - 1N5407 1N5407

Description
Manufacturer: ON Semiconductor Win Source Part Number: 854356-1N5407 Features: Diode 800 V Package: Bulk Part Status: Obsolete Family Name: 1N5407 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1N5407OS, 1N5407-ND, 1N5407INACTIVE
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 854356-1N5407 Features: Diode 800 V Package: Bulk Part Status: Obsolete Family Name: 1N5407 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1N5407OS, 1N5407-ND, 1N5407INACTIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - 1N5407 - 854356-1N5407 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5407
854356-1N5407
Diodes, Rectifiers - Single - 1N5407 854356-1N5407
Manufacturer: ON Semiconductor Win Source Part Number: 854356-1N5407 Features: Diode 800 V Package: Bulk Part Status: Obsolete Family Name: 1N5407 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: 1N5407OS, 1N5407-ND, 1N5407INACTIVE

Manufacturer: ON Semiconductor
Win Source Part Number: 854356-1N5407
Features: Diode 800 V
Package: Bulk
Part Status: Obsolete
Family Name: 1N5407
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: 1N5407OS, 1N5407-ND, 1N5407INACTIVE

Buy Now Datasheet
Single Diodes - 1N5407OS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5407OS-ND
Single Diodes 1N5407OS-ND
Diode Standard 800V 3A Through Hole Axial

Diode Standard 800V 3A Through Hole Axial

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5407 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5407
Discrete Semiconductor Products - Diodes - Rectifiers 1N5407
DIODE DO201 800V 3A 175C

DIODE DO201 800V 3A 175C

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers
Product Number 854356-1N5407 1N5407OS-ND 1N5407
Product Name Diodes, Rectifiers - Single - 1N5407 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode 800 V
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HR1N6075 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 35 amps
IF 1800 mA
trr 30 ns
View Details
B48-2 and B48-2T Series B481G-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
High-voltage switching diode - BAS521,115 - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1.1 to 0.0011 volts
View Details
7 suppliers
1200 V Diode and Rectifier - 280-10ETF12PBF - ERSAELECTRONICS PTE. LTD.
Specs
RoHS Compliant RoHS
View Details
2 suppliers