Vishay Precision Group Single Diodes 1N5399-E3/54

Description
Diode Standard 1000V 1.5A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet
Description
Diode Standard 1000V 1.5A Through Hole DO-204AL (DO-41)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1N5399-E3/54GICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5399-E3/54GICT-ND
Single Diodes 1N5399-E3/54GICT-ND
Diode Standard 1000V 1.5A Through Hole DO-204AL (DO-41)

Diode Standard 1000V 1.5A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
Single Diodes - 1N5399-E3/54GITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1N5399-E3/54GITR-ND
Single Diodes 1N5399-E3/54GITR-ND
Diode Standard 1000V 1.5A Through Hole DO-204AL (DO-41)

Diode Standard 1000V 1.5A Through Hole DO-204AL (DO-41)

Buy Now Datasheet
1.5 A 1000 V Diode and Rectifier - 280-1N5399-E3/54 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5 A 1000 V Diode and Rectifier
280-1N5399-E3/54
1.5 A 1000 V Diode and Rectifier 280-1N5399-E3/54
DIODE 1.5 A, 1000 V, SILICON, RECTIFIER DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Rectifier Diode Product overview: 1N5399-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 1000 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 1000 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5399-E3/54 can be used for catalog matching and distributor lookup.

DIODE 1.5 A, 1000 V, SILICON, RECTIFIER DIODE, DO-204AL, ROHS COMPLIANT, PLASTIC, DO-41, 2 PIN, Rectifier Diode Product overview: 1N5399-E3/54 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A, 1000 V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5 A, 1000 V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-1N5399-E3/54 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Schottky Diodes & Rectifiers - 7003696 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
7003696
Schottky Diodes & Rectifiers 7003696
Vishay 1N5399-E3/54 Diode

Vishay 1N5399-E3/54 Diode

Supplier's Site
Diodes, Rectifiers - Single - 1N5399-E3/54 - 123471-1N5399-E3/54 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 1N5399-E3/54
123471-1N5399-E3/54
Diodes, Rectifiers - Single - 1N5399-E3/54 123471-1N5399-E3/54
Manufacturer: Vishay Win Source Part Number: 123471-1N5399-E3/54 Packaging: Reel - TR Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1000V (1kV) Current - Average Rectified (Io): 1.5A Voltage - Forward (Vf) (Max) @ If: 1.4V @ 1.5A Reverse Recovery Time (trr): 2μs Current - Reverse Leakage @ Vr: 5μA @ 1000V Capacitance @ Vr, F: 15pF @ 4V, 1MHz Operating Temperature - Junction: -50°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-204AL (DO-41) Speed(Frequency): Standard Recovery >500ns, > 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Vishay
Win Source Part Number: 123471-1N5399-E3/54
Packaging: Reel - TR
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1000V (1kV)
Current - Average Rectified (Io): 1.5A
Voltage - Forward (Vf) (Max) @ If: 1.4V @ 1.5A
Reverse Recovery Time (trr): 2μs
Current - Reverse Leakage @ Vr: 5μA @ 1000V
Capacitance @ Vr, F: 15pF @ 4V, 1MHz
Operating Temperature - Junction: -50°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-204AL (DO-41)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Standard Diode, 1.5A, 1Kv, Do-204Al; Repetitive Peak Reverse Voltage Vishay - 08R3852 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1.5A, 1Kv, Do-204Al; Repetitive Peak Reverse Voltage Vishay
08R3852
Standard Diode, 1.5A, 1Kv, Do-204Al; Repetitive Peak Reverse Voltage Vishay 08R3852
STANDARD DIODE, 1.5A, 1KV, DO-204AL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1.5A; Diode Configuration:Single ; Forward Voltage Max:1.4V; Reverse Recovery Time:2µs; Forward Surge Current:50A; No. of Pins:2Pins RoHS Compliant: Yes

STANDARD DIODE, 1.5A, 1KV, DO-204AL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1.5A; Diode Configuration:Single; Forward Voltage Max:1.4V; Reverse Recovery Time:2µs; Forward Surge Current:50A; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site
Standard Diode, 1.5A, 1Kv, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay - 78K2488 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 1.5A, 1Kv, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay
78K2488
Standard Diode, 1.5A, 1Kv, Do-204Al, Full Reel; Repetitive Peak Reverse Voltage Vishay 78K2488
STANDARD DIODE, 1.5A, 1KV, DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1.5A; Diode Configuration:Single ; Forward Voltage Max:1.4V; Reverse Recovery Time:2µs; Forward Surge Current:50A RoHS Compliant: Yes

STANDARD DIODE, 1.5A, 1KV, DO-204AL, FULL REEL; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1.5A; Diode Configuration:Single; Forward Voltage Max:1.4V; Reverse Recovery Time:2µs; Forward Surge Current:50A RoHS Compliant: Yes

Supplier's Site Datasheet
Single Diodes - 1N5399-E3/54 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
1N5399-E3/54
Single Diodes 1N5399-E3/54
DIODE GEN PURP 1KV 1.5A DO204AL

DIODE GEN PURP 1KV 1.5A DO204AL

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
1N5399-E3/54
Rectifiers 1N5399-E3/54
Rectifiers 1.5 Amp 1000 Volt

Rectifiers 1.5 Amp 1000 Volt

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 1N5399-E3/54 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
1N5399-E3/54
Discrete Semiconductor Products - Diodes - Rectifiers 1N5399-E3/54
DIODE GEN PURP 1KV 1.5A DO204AL

DIODE GEN PURP 1KV 1.5A DO204AL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Diodes Diodes General Purpose Diodes Rectifiers Rectifiers
Product Number 1N5399-E3/54GICT-ND 280-1N5399-E3/54 7003696 123471-1N5399-E3/54 08R3852 1N5399-E3/54 1N5399-E3/54 1N5399-E3/54
Product Name Single Diodes 1.5 A 1000 V Diode and Rectifier Schottky Diodes & Rectifiers Diodes, Rectifiers - Single - 1N5399-E3/54 Standard Diode, 1.5A, 1Kv, Do-204Al; Repetitive Peak Reverse Voltage Vishay Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -50 to 150 C (-58 to 302 F) -50 C (-58 F) -50 to 150 C (-58 to 302 F)
Package Tape and Reel Do-204al DO-41; DO-204AL, DO-41, Axial DO-204AL DO-41
RoHS Compliant RoHS RoHS RoHS
IO 1.5 amps
trr 2000 ns 2000 ns 2000 ns
Unlock Full Specs
to access all available technical data