Manufacturer: Diodes Incorporated
Win Source Part Number: 843045-1N5406-T
Categories: Uncategorized
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Diode Standard 600V 3A Through Hole DO-201AD
DIODE GEN PURP 600V 3A DO201AD
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers |
| Product Number | 843045-1N5406-T | 1N5406DITR-ND | 1N5406-T |
| Product Name | Diodes, Rectifiers - Single - 1N5406-T | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 150 C (-85 to 302 F) |