8V (Typ) Clamp Ipp Tvs Diode Surface Mount 6-XSON, SOT886 (1.45x1)
ESD Suppressor Diode Diode Array Uni-Dir 5.5V 6-Pin XSON T/R Product overview: IP4282CZ6,115 from Nexperia is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, 5.5V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-IP4282CZ6,115 can be used for catalog matching and distributor lookup.
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1045673-IP4282CZ6,11
Packaging: Reel - TR
Type: Steering (Rail to Rail)
Applications: HDMI
Mounting: SMD (SMT)
Unidirectional Channels: 2
Power Line Protection: Yes
Categories: Circuit Protection
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-XSON, SOT886 (1.45x1)
STAND-OFF Voltage (Vwm): 5.5V
Minimum Breakdown Voltage: 6V
Max Clamping Voltage: 8V (Typ)
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
TVS DIODE 5.5VWM 8VC 6XSON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 568-6342-2-ND | 144-IP4282CZ6,115 | 1045673-IP4282CZ6,115 | IP4282CZ6,115 |
| Product Name | TVS Diodes | 5.5V TVS Protection Diode | TVS - TVS - Diodes - IP4282CZ6,115 | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||
| Package | 6-XFDFN | XSON | 6-XSON, SOT886 (1.45x1) | 6-XSON, SOT886 (1.45x1) |
| VC | 8 volts | 8 volts | 8 volts | |
| VBR | 6 volts | 6 volts | 6 volts |