Infineon Technologies AG Diodes, Rectifiers - Single - IDV30E65D2XKSA1 IDV30E65D2XKSA1

Description
Manufacturer: Infineon Technologies Win Source Part Number: 874406-IDV30E65D2XKS A1 Features: Diode Standard 650 V 30A (DC) Through Hole PG-TO220-2 Full Pack Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-2 Full Pack Package: Tube Mounting: Through Hole Family Name: IDV30E65 Categories: Discrete Semiconductor Products Case / Package: PG-TO220-2 Full Pack ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: Infineon Technologies Win Source Part Number: 874406-IDV30E65D2XKS A1 Features: Diode Standard 650 V 30A (DC) Through Hole PG-TO220-2 Full Pack Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-2 Full Pack Package: Tube Mounting: Through Hole Family Name: IDV30E65 Categories: Discrete Semiconductor Products Case / Package: PG-TO220-2 Full Pack ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - IDV30E65D2XKSA1 - 874406-IDV30E65D2XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - IDV30E65D2XKSA1
874406-IDV30E65D2XKSA1
Diodes, Rectifiers - Single - IDV30E65D2XKSA1 874406-IDV30E65D2XKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 874406-IDV30E65D2XKS A1 Features: Diode Standard 650 V 30A (DC) Through Hole PG-TO220-2 Full Pack Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: TO-220-2 Full Pack Package: Tube Mounting: Through Hole Family Name: IDV30E65 Categories: Discrete Semiconductor Products Case / Package: PG-TO220-2 Full Pack ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: Infineon Technologies
Win Source Part Number: 874406-IDV30E65D2XKSA1
Features: Diode Standard 650 V 30A (DC) Through Hole PG-TO220-2 Full Pack
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-220-2 Full Pack
Package: Tube
Mounting: Through Hole
Family Name: IDV30E65
Categories: Discrete Semiconductor Products
Case / Package: PG-TO220-2 Full Pack
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Schottky Diodes & Rectifiers - 1441198 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1441198
Schottky Diodes & Rectifiers 1441198
Emitter Control. Diode 650V 30A TO-220FP

Emitter Control. Diode 650V 30A TO-220FP

Supplier's Site
Schottky Diodes & Rectifiers - 1441212 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1441212
Schottky Diodes & Rectifiers 1441212
Emitter Control. Diode 650V 30A TO-220FP

Emitter Control. Diode 650V 30A TO-220FP

Supplier's Site
Single Diodes - 448-IDV30E65D2XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 650V 30A (DC) Through Hole PG-TO220-2 Full Pack

Diode Standard 650V 30A (DC) Through Hole PG-TO220-2 Full Pack

Buy Now Datasheet
650V 30A TO220 Diode and Rectifier - 280-IDV30E65D2XKSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650V 30A TO220 Diode and Rectifier
280-IDV30E65D2XKSA1
650V 30A TO220 Diode and Rectifier 280-IDV30E65D2XKSA1
DIODE GP 650V 30A TO220-2FP Product overview: IDV30E65D2XKSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 30A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 30A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDV30E65D2XKSA1 can be used for catalog matching and distributor lookup.

DIODE GP 650V 30A TO220-2FP Product overview: IDV30E65D2XKSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 30A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 30A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDV30E65D2XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IDV30E65D2XKSA1 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 30A, 650V V(RRM), Silicon, TO-220AC

Rectifier Diode, 1 Phase, 1 Element, 30A, 650V V(RRM), Silicon, TO-220AC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
IDV30E65D2XKSA1
Schottky Diodes & Rectifiers IDV30E65D2XKSA1
Schottky Diodes & Rectifiers IGBT PRODUCTS

Schottky Diodes & Rectifiers IGBT PRODUCTS

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - IDV30E65D2XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
IDV30E65D2XKSA1
Discrete Semiconductor Products - Diodes - Rectifiers IDV30E65D2XKSA1
DIODE GP 650V 30A TO220-2FP

DIODE GP 650V 30A TO220-2FP

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers Schottky Diodes Rectifiers
Product Number 874406-IDV30E65D2XKSA1 1441198 448-IDV30E65D2XKSA1-ND 280-IDV30E65D2XKSA1 IDV30E65D2XKSA1 IDV30E65D2XKSA1 IDV30E65D2XKSA1
Product Name Diodes, Rectifiers - Single - IDV30E65D2XKSA1 Schottky Diodes & Rectifiers Single Diodes 650V 30A TO220 Diode and Rectifier Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Standard 650 V 30A (DC) Through Hole PG-TO220-2 Full Pack
Package TO-220; To-220fp Tube PG-TO22-2 TO-220-3
RoHS Compliant RoHS RoHS RoHS
trr 73 ns
Unlock Full Specs
to access all available technical data