38V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
38V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
TVS DIODE 24VWM 38VC 8-SOIC
Bidirectional TVS Array, 25V, 300W, 300pF, 5-Ch, SOIC Product overview: ITA25B1RL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 25V, 300W, 300pF, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 25V, 300W, 300pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ITA25B1RL can be used for catalog matching and distributor lookup.
TVS Diodes / ESD Suppressors 25V 300W Bidirect
TVS DIODE 24VWM 38VC 8-SOIC
TVS DIODE, 300W, 24V, BIDIR, SOIC; Product Range:Transil ITA Series; TVS Polarity:Bidirection
TVS DIODE 24VWM 38VC 8-SOIC
| DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-ITA25B1RLCT-ND | 144-ITA25B1RL | ITA25B1RL | ITA25B1RL | 06X0409 | ITA25B1RL |
| Product Name | TVS Diodes | 25V 300W 300pF SOIC TVS Protection Diode | TVS Diodes / ESD Suppressors | TVS Diodes | Tvs Diode, 300W, 24V, Bidir, Soic; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| Package | "8-SOIC (0.154"", 3.90mm Width)" | Tape and Reel | SO-8 | 8-SOIC (0.154", 3.90mm Width) | SOIC | 8-SOIC |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | 300 watts | ||
| VC | 38 volts | 38 volts | 38 volts | |||
| VBR | 25 volts | 25 volts | 25 volts | 25 volts |