Diode Standard 1200V 11.2A (DC) Through Hole PG-TO220-2-2
Manufacturer: Infineon Technologies
Win Source Part Number: 068621-IDP04E120
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 11.2A (DC)
Voltage - Forward (Vf) (Max) @ If: 2.15V @ 4A
Reverse Recovery Time (trr): 115ns
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-TO220-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): STTH1212D; BYP301; IDP04E120; IDP04E120XKSA1;
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 1.2KV 11.2A TO220 Product overview: IDP04E120 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 11.2A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 11.2A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDP04E120 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1.2KV 11.2A TO220
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | IDP04E120-ND | 068621-IDP04E120 | 280-IDP04E120 | IDP04E120 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - IDP04E120 | 1.2KV 11.2A TO220 Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |
| Diode Type | Standard | |||
| VF | 2.15 volts | 2.15 volts | ||
| VR | 1200 volts |