Infineon Technologies AG Single Diodes IDK16G120C5XTMA1

Description
Diode Silicon Carbide Schottky 1200V 40A (DC) Surface Mount PG-TO263-2-1
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 1200V 40A (DC) Surface Mount PG-TO263-2-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 448-IDK16G120C5XTMA1CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Silicon Carbide Schottky 1200V 40A (DC) Surface Mount PG-TO263-2-1

Diode Silicon Carbide Schottky 1200V 40A (DC) Surface Mount PG-TO263-2-1

Buy Now Datasheet
Single Diodes - 448-IDK16G120C5XTMA1TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Silicon Carbide Schottky 1200V 40A (DC) Surface Mount PG-TO263-2-1

Diode Silicon Carbide Schottky 1200V 40A (DC) Surface Mount PG-TO263-2-1

Buy Now Datasheet
Single Diodes - 448-IDK16G120C5XTMA1DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Silicon Carbide Schottky 1200V 40A (DC) Surface Mount PG-TO263-2-1

Diode Silicon Carbide Schottky 1200V 40A (DC) Surface Mount PG-TO263-2-1

Buy Now Datasheet
 - IDK16G120C5XTMA1 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode

Rectifier Diode

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - IDK16G120C5XTMA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
IDK16G120C5XTMA1
Discrete Semiconductor Products - Diodes - Rectifiers IDK16G120C5XTMA1
DIODE SIL CARB 1.2KV 40A TO263-1

DIODE SIL CARB 1.2KV 40A TO263-1

Supplier's Site
Sic Schottky Diode, 1.2Kv, 40A, To-263; Product Range Infineon - 91AH7613 - Newark, An Avnet Company
Chicago, IL, United States
Sic Schottky Diode, 1.2Kv, 40A, To-263; Product Range Infineon
91AH7613
Sic Schottky Diode, 1.2Kv, 40A, To-263; Product Range Infineon 91AH7613
SIC SCHOTTKY DIODE, 1.2KV, 40A, TO-263; Product Range:CoolSiC Gen V Series; Diode Configuration:Single ; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:40A; Total Capacitive Charge:57nC; Diode Case Style:TO-263 (D2PAK)RoHS Compliant: Yes

SIC SCHOTTKY DIODE, 1.2KV, 40A, TO-263; Product Range:CoolSiC Gen V Series; Diode Configuration:Single; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:40A; Total Capacitive Charge:57nC; Diode Case Style:TO-263 (D2PAK)RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Diodes Rectifiers Rectifiers Schottky Diodes
Product Number 448-IDK16G120C5XTMA1CT-ND IDK16G120C5XTMA1 IDK16G120C5XTMA1 91AH7613
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Sic Schottky Diode, 1.2Kv, 40A, To-263; Product Range Infineon
Tj -55 to 175 C (-67 to 347 F)
Package PG-TO263-2 D2PAK; TO-263 (D2PAK)RoHS Compliant: Yes
Life Cycle Stage Active Active
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data