Infineon Power Switching IGBT Diode IDP1
Infineon Power Switching IGBT Diode IDP1
Infineon Power Switching IGBT Diode IDP1
Diode Standard 650V 15A Through Hole TO-220-2
IDP15E65 - Silicon Power Diode
DIODE GEN PURP 650V 15A TO220-2
| RS Components, Ltd. | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Power Diodes | Rectifiers |
| Product Number | 2591521P | IDP15E65D1XKSA1-ND | IDP15E65D1XKSA1 | IDP15E65D1XKSA1 |
| Product Name | Switching Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | |
| Diode Applications | Switching | |||
| RoHS Compliant | RoHS | RoHS | ||
| Tj | -40 to 175 C (-40 to 347 F) |