DIODE ARRAY GP 650V 30A TO247-3 Product overview: IDW60C65D1XKSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-IDW60C65D1XKSA1 can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Standard 650V 30A Through Hole TO-247-3
RECTIFIER, DUAL, 60A, 650V, TO-247; Repetitive Reverse Voltage Vrrm Max:650V; Forward Current If(AV):60A; Diode Configuration:Dual Common Cathode; Forward Voltage VF Max:1.7V; Reverse Recovery Time trr Max:66ns; Forward Surge CurrentRoHS Compliant: Yes
DIODE ARRAY GP 650V 30A TO247-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diodes | Rectifiers | Rectifiers |
| Product Number | 286-IDW60C65D1XKSA1 | IDW60C65D1XKSA1-ND | 2184377P | 34AC1592 | IDW60C65D1XKSA1 |
| Product Name | 650V 30A Diode and Rectifier | Diode Arrays | Switching Diodes | Rectifier, Dual, 60A, 650V, To-247; Repetitive Reverse Voltage Vrrm Max Infineon | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | TO-247; TO-247-3 | |||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -40 C (-40 F) | -40 to 175 C (-40 to 347 F) | |||
| Arrangement | Common Catode | ||||
| Diode Applications | Switching |