Manufacturer: Vishay
Win Source Part Number: 097679-IMBD4148-E3-0
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 75V
Current - Average Rectified (Io): 150mA
Voltage - Forward (Vf) (Max) @ If: 1V @ 10mA
Reverse Recovery Time (trr): 4ns
Current - Reverse Leakage @ Vr: 2.5μA @ 70V
Capacitance @ Vr, F: 4pF @ 0V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-23
Alternative Parts (Cross-Reference): IMBD4148-HE3-18; IMBD4148-HE3-08; MMBD4448T/R7;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient
Diode Standard 75V 150mA Surface Mount SOT-23-3
Diode Standard 75V 150mA Surface Mount SOT-23-3
Diode Standard 75V 150mA Surface Mount SOT-23-3
150mA 75V Rectifier Diode, SOT-23, SM Product overview: IMBD4148-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150mA, 75V, SOT-23. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150mA, 75V, SOT-23, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IMBD4148-E3-08 can be used for catalog matching and distributor lookup.
DIODE, SMALL SIG, 75V, 0.15A, SOT-23; Diode Configuration:Single
DIODE GEN PURP 75V 150MA SOT23-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 097679-IMBD4148-E3-08 | IMBD4148-E3-08DKR-ND | 280-IMBD4148-E3-08 | 09X4344 | IMBD4148-E3-08 |
| Product Name | Diodes, Rectifiers - Single - IMBD4148-E3-08 | Single Diodes | 150mA 75V SOT-23 Diode and Rectifier | Diode, Small Sig, 75V, 0.15A, Sot-23; Diode Configuration Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Standard | ||||
| VF | 1 volts | 1 volts | 1 volts | ||
| VR | 75 volts | ||||
| IR | 0.0025 mA | ||||
| trr | 4 ns | 4 ns |