onsemi Through-Hole 8A 600V TO-220 Diode and Rectifier ISL9R860PF2

Description
8A 600V Stealth Diode, TO-220, Through Hole Rectifier Product overview: ISL9R860PF2 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8A, 600V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 8A, 600V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ISL9R860PF2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8A 600V Stealth Diode, TO-220, Through Hole Rectifier Product overview: ISL9R860PF2 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8A, 600V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 8A, 600V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ISL9R860PF2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through-Hole 8A 600V TO-220 Diode and Rectifier - 280-ISL9R860PF2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 8A 600V TO-220 Diode and Rectifier
280-ISL9R860PF2
Through-Hole 8A 600V TO-220 Diode and Rectifier 280-ISL9R860PF2
8A 600V Stealth Diode, TO-220, Through Hole Rectifier Product overview: ISL9R860PF2 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8A, 600V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 8A, 600V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ISL9R860PF2 can be used for catalog matching and distributor lookup.

8A 600V Stealth Diode, TO-220, Through Hole Rectifier Product overview: ISL9R860PF2 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 8A, 600V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 8A, 600V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ISL9R860PF2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - ISL9R860PF2 - 070201-ISL9R860PF2 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ISL9R860PF2
070201-ISL9R860PF2
Diodes, Rectifiers - Single - ISL9R860PF2 070201-ISL9R860PF2
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 070201-ISL9R860PF2 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 2.4V @ 8A Reverse Recovery Time (trr): 30ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220F-2L Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070201-ISL9R860PF2
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 2.4V @ 8A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220F-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 1k pcs

Buy Now Datasheet
Single Diodes - ISL9R860PF2FS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ISL9R860PF2FS-ND
Single Diodes ISL9R860PF2FS-ND
Diode Standard 600V 8A Through Hole TO-220F-2L

Diode Standard 600V 8A Through Hole TO-220F-2L

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ISL9R860PF2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ISL9R860PF2
Discrete Semiconductor Products - Diodes - Rectifiers ISL9R860PF2
DIODE GEN PURP 600V 8A TO220F-2L

DIODE GEN PURP 600V 8A TO220F-2L

Supplier's Site
Fast Recovery Diode, 8A, 600V, To-220F; Repetitive Peak Reverse Voltage Onsemi - 84H6092 - Newark, An Avnet Company
Chicago, IL, United States
Fast Recovery Diode, 8A, 600V, To-220F; Repetitive Peak Reverse Voltage Onsemi
84H6092
Fast Recovery Diode, 8A, 600V, To-220F; Repetitive Peak Reverse Voltage Onsemi 84H6092
FAST RECOVERY DIODE, 8A, 600V, TO-220F; Repetitive Peak Reverse Voltage:600V; Average Forward Current:8A; Diode Configuration:Single ; Forward Voltage Max:2.4V; Reverse Recovery Time:30ns; Forward Surge Current:100A; No. of Pins:2 PinRoHS Compliant: Yes

FAST RECOVERY DIODE, 8A, 600V, TO-220F; Repetitive Peak Reverse Voltage:600V; Average Forward Current:8A; Diode Configuration:Single; Forward Voltage Max:2.4V; Reverse Recovery Time:30ns; Forward Surge Current:100A; No. of Pins:2 PinRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rectifiers Diodes Diodes Rectifiers Diodes
Product Number 280-ISL9R860PF2 070201-ISL9R860PF2 ISL9R860PF2FS-ND ISL9R860PF2 84H6092
Product Name Through-Hole 8A 600V TO-220 Diode and Rectifier Diodes, Rectifiers - Single - ISL9R860PF2 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Fast Recovery Diode, 8A, 600V, To-220F; Repetitive Peak Reverse Voltage Onsemi
Package Rail/Tube
RoHS Compliant RoHS
IO 8 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data