8A 600V Stealth Diode TO-220AC General Purpose Rectifier Product overview: ISL9R860P2 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ISL9R860P2 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 205615-ISL9R860P2
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 2.4V @ 8A
Reverse Recovery Time (trr): 30ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Family Name: ISL9R860
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VS-8ETX06PBF; BYC8-600,127; VS-8ETX06-M3; VS-8ETX06-N3;
Introduction Date: April 19, 2002
ECCN: EAR99
Country of Origin: China, Malaysia, Philippines, Republic of Korea, United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 800
Diode Standard 600V 8A Through Hole TO-220-2
DIODE GEN PURP 600V 8A TO220-2
DIODE GEN PURP 600V 8A TO220-2
FAST DIODE, 8A, 600V, TO-220AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:8A; Diode Configuration:Single
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes | Diodes |
| Product Number | 280-ISL9R860P2 | 205615-ISL9R860P2 | ISL9R860P2-ND | ISL9R860P2 | ISL9R860P2 | 58K8915 |
| Product Name | 8A 600V Diode and Rectifier | Diodes, Rectifiers - Single - ISL9R860P2 | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Fast Diode, 8A, 600V, To-220Ac; Repetitive Peak Reverse Voltage Onsemi |
| Package | Rail/Tube | TO-220; TO-220-2 | ||||
| RoHS Compliant | RoHS | |||||
| IO | 8 amps | |||||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |||
| Diode Type | Standard |