Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Microchip Technology
Win Source Part Number: 876169-JAN1N3022B-1
Series: *
Features: Zener Diode
Package: Reel - TR
Family Name: 1N3022
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 1
Estimated Pruduction Lead Time: 41 Weeks
HTSUS: 8541.10.0050
DIODE ZENER
| Richardson RFPD | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | JAN1N3022B-1 | JAN1N3022B-1-ND | 876169-JAN1N3022B-1 | JAN1N3022B-1 |
| Product Name | Zener Diode | Single Zener Diodes | Diodes - Zener - Single - JAN1N3022B-1 | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Life Cycle Stage | Active | |||
| Package | DO-41; DO-41 |