Alternative Parts (Cross-Reference): Cross
Manufacturer: Microchip Technology
Category: Discrete Semiconductor Products Diodes Rectifiers Single Diodes
Series: Military, MIL-PRF-19500/260
Package: Bulk
Product Status: Active
Technology: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 12A
Voltage - Forward (Vf) (Max) @ If: 1.35 V @ 38 A
Diode Standard 600V 12A Chassis, Stud Mount DO-203AA (DO-4)
DIODE GEN PURP 600V 12A DO203AA
STD RECTIFIER DO-4 ROHS COMPLIANT: YES
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 1086-16256-ND | JAN1N1206A | 32AJ4359 | |
| Product Name | Discrete Semiconductor Products Diodes Rectifiers Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Std Rectifier Do-4 Rohs Compliant Microchip |
| VF | 1.35 volts | 1.35 volts |