onsemi 600V 30A Diode and Rectifier ISL9K3060G3

Description
DIODE ARR AVAL 600V 30A TO247 Product overview: ISL9K3060G3 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-ISL9K3060G3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR AVAL 600V 30A TO247 Product overview: ISL9K3060G3 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-ISL9K3060G3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
600V 30A Diode and Rectifier
286-ISL9K3060G3
600V 30A Diode and Rectifier 286-ISL9K3060G3
DIODE ARR AVAL 600V 30A TO247 Product overview: ISL9K3060G3 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-ISL9K3060G3 can be used for catalog matching and distributor lookup.

DIODE ARR AVAL 600V 30A TO247 Product overview: ISL9K3060G3 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-ISL9K3060G3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - ISL9K3060G3 - 040894-ISL9K3060G3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - ISL9K3060G3
040894-ISL9K3060G3
Diodes, Rectifiers - Arrays - ISL9K3060G3 040894-ISL9K3060G3
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 040894-ISL9K3060G3 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Voltage - Forward (Vf) (Max) @ If: 2.4V @ 30A Reverse Recovery Time (trr): 45ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-247 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance Quantity per package: 450

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 040894-ISL9K3060G3
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Voltage - Forward (Vf) (Max) @ If: 2.4V @ 30A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 450

Buy Now Datasheet
Diode Arrays - ISL9K3060G3-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
ISL9K3060G3-ND
Diode Arrays ISL9K3060G3-ND
Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Standard 600V 30A Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ISL9K3060G3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ISL9K3060G3
Discrete Semiconductor Products - Diodes - Rectifiers ISL9K3060G3
DIODE ARR AVAL 600V 30A TO247-3

DIODE ARR AVAL 600V 30A TO247-3

Supplier's Site
Diode Arrays - ISL9K3060G3 - ODG (Origin Data Global)
Shenzhen, China
Diode Arrays
ISL9K3060G3
Diode Arrays ISL9K3060G3
DIODE ARR AVAL 600V 30A TO247

DIODE ARR AVAL 600V 30A TO247

Supplier's Site Datasheet
Diodes >> Diodes - General Purpose - ISL9K3060G3 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Diodes - General Purpose
ISL9K3060G3
Diodes >> Diodes - General Purpose ISL9K3060G3
30A Dual Common Cathode 600V 2.1V@30A TO-247-3 Diodes - General Purpose ROHS

30A Dual Common Cathode 600V 2.1V@30A TO-247-3 Diodes - General Purpose ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Diodes General Purpose Diodes
Product Number 286-ISL9K3060G3 040894-ISL9K3060G3 ISL9K3060G3-ND ISL9K3060G3 ISL9K3060G3 ISL9K3060G3
Product Name 600V 30A Diode and Rectifier Diodes, Rectifiers - Arrays - ISL9K3060G3 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Diode Arrays Diodes >> Diodes - General Purpose
Package Bulk TO-247; TO-247 TO-247; TO-247-3 TO-247 TO-247
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Type Standard
Life Cycle Stage Active Removed
VF 2.4 volts 2.4 volts 2.4 volts 2.1 volts
Unlock Full Specs
to access all available technical data