DIODE MOD GP 400V 100A ADDAPAK Product overview: IRKC91/04A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 100A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 100A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-IRKC91/04A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1231630-IRKC91/04A
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Bulk
Standard Package: 10
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Reverse Leakage @ Vr: 10 mA @ 400 V
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 100A
Mounting Type: Chassis Mount
Package / Case: ADD-A-PAK (3)
Supplier Device Package: ADD-A-PAK®
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Other Names: *IRKC91/04A,IRKC91/0
Base Product Number: IRKC91
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Diode Array 1 Pair Common Cathode Standard 400V 100A Chassis Mount ADD-A-PAK (3)
DIODE MOD GP 400V 100A ADDAPAK
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-IRKC91/04A | 1231630-IRKC91/04A | IRKC91/04A-ND | IRKC91/04A |
| Product Name | 400V 100A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers - Arrays | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | ADD-A-PAK (3) | ADD-A-PAK (3) | |
| Diode Type | Standard | |||
| VR | 400 volts |