Infineon Technologies AG Single Diodes IDP40E65D2XKSA1

Description
Diode Standard 650V 40A Through Hole TO-220-2
Request a Quote Datasheet
Description
Diode Standard 650V 40A Through Hole TO-220-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 448-IDP40E65D2XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 650V 40A Through Hole TO-220-2

Diode Standard 650V 40A Through Hole TO-220-2

Buy Now Datasheet
650V 40A TO220 Diode and Rectifier - 280-IDP40E65D2XKSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650V 40A TO220 Diode and Rectifier
280-IDP40E65D2XKSA1
650V 40A TO220 Diode and Rectifier 280-IDP40E65D2XKSA1
DIODE GEN PURP 650V 40A TO220-2 Product overview: IDP40E65D2XKSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 40A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 40A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDP40E65D2XKSA1 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 650V 40A TO220-2 Product overview: IDP40E65D2XKSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 40A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 40A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDP40E65D2XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325124-IDP40E65D2XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325124-IDP40E65D2XKSA1
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325124-IDP40E65D2XKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1325124-IDP40E65D2XK SA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Tube Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 50 Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 650 V Current - Average Rectified (Io): 40A Voltage - Forward (Vf) (Max) @ If: 2.3 V @ 40 A Reverse Recovery Time (trr): 75 ns Current - Reverse Leakage @ Vr: 40 µA @ 650 V Operating Temperature - Junction: -40°C ~ 175°C Supplier Device Package: TO-220-2 Case / Package: TO-220-2 ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: SP001008324 Base Product Number: IDP40E65 RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1325124-IDP40E65D2XKSA1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 50
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 40A
Voltage - Forward (Vf) (Max) @ If: 2.3 V @ 40 A
Reverse Recovery Time (trr): 75 ns
Current - Reverse Leakage @ Vr: 40 µA @ 650 V
Operating Temperature - Junction: -40°C ~ 175°C
Supplier Device Package: TO-220-2
Case / Package: TO-220-2
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: SP001008324
Base Product Number: IDP40E65
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
 - IDP40E65D2XKSA1 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 30A, 650V V(RRM), Silicon, TO-220AC

Rectifier Diode, 1 Phase, 1 Element, 30A, 650V V(RRM), Silicon, TO-220AC

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - IDP40E65D2XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
IDP40E65D2XKSA1
Discrete Semiconductor Products - Diodes - Rectifiers IDP40E65D2XKSA1
DIODE GEN PURP 650V 40A TO220-2

DIODE GEN PURP 650V 40A TO220-2

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers Rectifiers
Product Number 448-IDP40E65D2XKSA1-ND 280-IDP40E65D2XKSA1 1325124-IDP40E65D2XKSA1 IDP40E65D2XKSA1 IDP40E65D2XKSA1
Product Name Single Diodes 650V 40A TO220 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 175 C (-40 to 347 F) -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Package Tube PG-TO22-2 TO-220
RoHS Compliant RoHS RoHS RoHS
Diode Type Standard
VF 2.3 volts 2.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5615 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 150 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
View Details
Dual high-voltage switching diodes - BAV23A-QR - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
3 suppliers