onsemi Single Diodes ISL9R3060P2

Description
Diode Standard 600V 30A Through Hole TO-220-2
Request a Quote Datasheet
Description
Diode Standard 600V 30A Through Hole TO-220-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - ISL9R3060P2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ISL9R3060P2-ND
Single Diodes ISL9R3060P2-ND
Diode Standard 600V 30A Through Hole TO-220-2

Diode Standard 600V 30A Through Hole TO-220-2

Buy Now Datasheet
Singapore, Singapore
30A 600V Diode and Rectifier
2085-ISL9R3060P2
30A 600V Diode and Rectifier 2085-ISL9R3060P2
Small Signal Switching Diodes 30A 600V Product overview: ISL9R3060P2 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 600V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-ISL9R3060P2 can be used for catalog matching and distributor lookup.

Small Signal Switching Diodes 30A 600V Product overview: ISL9R3060P2 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 600V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-ISL9R3060P2 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - ISL9R3060P2 - 1049035-ISL9R3060P2 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ISL9R3060P2
1049035-ISL9R3060P2
Diodes, Rectifiers - Single - ISL9R3060P2 1049035-ISL9R3060P2
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1049035-ISL9R3060P2 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 2.4V @ 30A Reverse Recovery Time (trr): 45ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -55°C to 175°C Family Name: ISL9R3060P2 Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220-2L Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): VS-30ETH06-N3; DHG30I600PA; BYC30-600P,127; VS-30ETH06-M3; Introduction Date: May 03, 2002 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1049035-ISL9R3060P2
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 2.4V @ 30A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Family Name: ISL9R3060P2
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): VS-30ETH06-N3; DHG30I600PA; BYC30-600P,127; VS-30ETH06-M3;
Introduction Date: May 03, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Fast Diode, 30A, 600V, To-220Ac; Repetitive Peak Reverse Voltage Onsemi - 58K1750 - Newark, An Avnet Company
Chicago, IL, United States
Fast Diode, 30A, 600V, To-220Ac; Repetitive Peak Reverse Voltage Onsemi
58K1750
Fast Diode, 30A, 600V, To-220Ac; Repetitive Peak Reverse Voltage Onsemi 58K1750
FAST DIODE, 30A, 600V, TO-220AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:30A; Diode Configuration:Single ; Forward Voltage Max:2.4V; Reverse Recovery Time:45ns; Forward Surge Current:325A; No. of Pins:2 Pin RoHS Compliant: Yes

FAST DIODE, 30A, 600V, TO-220AC; Repetitive Peak Reverse Voltage:600V; Average Forward Current:30A; Diode Configuration:Single; Forward Voltage Max:2.4V; Reverse Recovery Time:45ns; Forward Surge Current:325A; No. of Pins:2 Pin RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - ISL9R3060P2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ISL9R3060P2
Discrete Semiconductor Products - Diodes - Rectifiers ISL9R3060P2
DIODE GEN PURP 600V 30A TO220-2

DIODE GEN PURP 600V 30A TO220-2

Supplier's Site
DIODE GEN PURP 600V 30A TO220AC - 598-ISL9R3060P2 - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 600V 30A TO220AC
598-ISL9R3060P2
DIODE GEN PURP 600V 30A TO220AC 598-ISL9R3060P2
DIODE GEN PURP 600V 30A TO220AC

DIODE GEN PURP 600V 30A TO220AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Diodes Rectifiers Diodes Diodes Rectifiers General Purpose Diodes
Product Number ISL9R3060P2-ND 2085-ISL9R3060P2 1049035-ISL9R3060P2 58K1750 ISL9R3060P2 598-ISL9R3060P2
Product Name Single Diodes 30A 600V Diode and Rectifier Diodes, Rectifiers - Single - ISL9R3060P2 Fast Diode, 30A, 600V, To-220Ac; Repetitive Peak Reverse Voltage Onsemi Discrete Semiconductor Products - Diodes - Rectifiers DIODE GEN PURP 600V 30A TO220AC
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Tube TO-220; TO-220-2
RoHS Compliant RoHS RoHS RoHS
Diode Type Standard
VF 2.4 volts 2.4 volts 2.4 volts 2.4 volts
Unlock Full Specs
to access all available technical data