onsemi 15A 600V Diode and Rectifier ISL9R1560G2

Description
15A 600V Stealth Diode, TO-247, General Purpose Rectifier Product overview: ISL9R1560G2 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ISL9R1560G2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
15A 600V Stealth Diode, TO-247, General Purpose Rectifier Product overview: ISL9R1560G2 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ISL9R1560G2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15A 600V Diode and Rectifier - 280-ISL9R1560G2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15A 600V Diode and Rectifier
280-ISL9R1560G2
15A 600V Diode and Rectifier 280-ISL9R1560G2
15A 600V Stealth Diode, TO-247, General Purpose Rectifier Product overview: ISL9R1560G2 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ISL9R1560G2 can be used for catalog matching and distributor lookup.

15A 600V Stealth Diode, TO-247, General Purpose Rectifier Product overview: ISL9R1560G2 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ISL9R1560G2 can be used for catalog matching and distributor lookup.

Supplier's Site
Diodes, Rectifiers - Single - ISL9R1560G2 - 1190561-ISL9R1560G2 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ISL9R1560G2
1190561-ISL9R1560G2
Diodes, Rectifiers - Single - ISL9R1560G2 1190561-ISL9R1560G2
Manufacturer: ON Semiconductor Win Source Part Number: 1190561-ISL9R1560G2 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 15A Reverse Recovery Time (trr): 40ns Operating Temperature - Junction: -55°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-247-2 Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-247-2 Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Family Part Number: ISL9R1560 Manufacturer Pack Quantity: 450 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 2.2V at 15A Current - Reverse Leakage at Vr: 100μA at 600V

Manufacturer: ON Semiconductor
Win Source Part Number: 1190561-ISL9R1560G2
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 15A
Reverse Recovery Time (trr): 40ns
Operating Temperature - Junction: -55°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-247-2
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-247-2
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Family Part Number: ISL9R1560
Manufacturer Pack Quantity: 450
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 2.2V at 15A
Current - Reverse Leakage at Vr: 100μA at 600V

Buy Now
Single Diodes - ISL9R1560G2FS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ISL9R1560G2FS-ND
Single Diodes ISL9R1560G2FS-ND
Diode Standard 600V 15A Through Hole TO-247-2

Diode Standard 600V 15A Through Hole TO-247-2

Buy Now Datasheet
Single Diodes - ISL9R1560G2 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
ISL9R1560G2
Single Diodes ISL9R1560G2
DIODE GEN PURP 600V 15A TO247-2

DIODE GEN PURP 600V 15A TO247-2

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ISL9R1560G2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ISL9R1560G2
Discrete Semiconductor Products - Diodes - Rectifiers ISL9R1560G2
DIODE GEN PURP 600V 15A TO247-2

DIODE GEN PURP 600V 15A TO247-2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes General Purpose Diodes Rectifiers
Product Number 280-ISL9R1560G2 1190561-ISL9R1560G2 ISL9R1560G2FS-ND ISL9R1560G2 ISL9R1560G2
Product Name 15A 600V Diode and Rectifier Diodes, Rectifiers - Single - ISL9R1560G2 Single Diodes Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-247; TO-247-2
RoHS Compliant RoHS
IO 15 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data