onsemi 1.2kV 18A 200A TO-220 Diode and Rectifier ISL9R18120P2

Description
1.2kV 18A Rectifier Diode, TO-220, 200A Surge Product overview: ISL9R18120P2 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2kV, 18A, 200A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2kV, 18A, 200A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ISL9R18120P2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1.2kV 18A Rectifier Diode, TO-220, 200A Surge Product overview: ISL9R18120P2 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2kV, 18A, 200A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2kV, 18A, 200A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ISL9R18120P2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2kV 18A 200A TO-220 Diode and Rectifier - 280-ISL9R18120P2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2kV 18A 200A TO-220 Diode and Rectifier
280-ISL9R18120P2
1.2kV 18A 200A TO-220 Diode and Rectifier 280-ISL9R18120P2
1.2kV 18A Rectifier Diode, TO-220, 200A Surge Product overview: ISL9R18120P2 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2kV, 18A, 200A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2kV, 18A, 200A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ISL9R18120P2 can be used for catalog matching and distributor lookup.

1.2kV 18A Rectifier Diode, TO-220, 200A Surge Product overview: ISL9R18120P2 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2kV, 18A, 200A, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2kV, 18A, 200A, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ISL9R18120P2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - ISL9R18120P2 - 1190564-ISL9R18120P2 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ISL9R18120P2
1190564-ISL9R18120P2
Diodes, Rectifiers - Single - ISL9R18120P2 1190564-ISL9R18120P2
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1190564-ISL9R18120P2 Series: Stealth Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-220-2 Diode Type: Standard Current - Average Rectified (Io): 18A Reverse Recovery Time (trr): 70ns Current - Reverse Leakage @ Vr: 100μA @ 1200V Operating Temperature - Junction: -55°C ~ 150°C Part Status: Obsolete(EOL) Family Name: ISL9R18120P2 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-220-2L Voltage - Forward (Vf) (Maximum) @ If: 3.3V @ 18A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): STTH1512D; DSEP12-12B; APT15DQ120K; Introduction Date: May 30, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 400

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1190564-ISL9R18120P2
Series: Stealth
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-220-2
Diode Type: Standard
Current - Average Rectified (Io): 18A
Reverse Recovery Time (trr): 70ns
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: -55°C ~ 150°C
Part Status: Obsolete(EOL)
Family Name: ISL9R18120P2
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-220-2L
Voltage - Forward (Vf) (Maximum) @ If: 3.3V @ 18A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): STTH1512D; DSEP12-12B; APT15DQ120K;
Introduction Date: May 30, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 400

Buy Now Datasheet
Single Diodes - ISL9R18120P2-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ISL9R18120P2-ND
Single Diodes ISL9R18120P2-ND
Diode Standard 1200V 18A Through Hole TO-220-2

Diode Standard 1200V 18A Through Hole TO-220-2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ISL9R18120P2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ISL9R18120P2
Discrete Semiconductor Products - Diodes - Rectifiers ISL9R18120P2
DIODE GEN PURP 1.2KV 18A TO220-2

DIODE GEN PURP 1.2KV 18A TO220-2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-ISL9R18120P2 1190564-ISL9R18120P2 ISL9R18120P2-ND ISL9R18120P2
Product Name 1.2kV 18A 200A TO-220 Diode and Rectifier Diodes, Rectifiers - Single - ISL9R18120P2 Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube
RoHS Compliant RoHS
IO 18 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data