DigiKey Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
Page:
1
50
100
110
120
130
140
150
160
167
168
169
170
171
172
173
174
175
176
177
178
179
180
190
200
210
220
230
250
300
350
400
417
| Product Name | Notes |
|---|---|
| 101.96V Clamp 4.85A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 101.96V Clamp 4.85A Ipp Tvs Diode Through Hole Axial | |
| 103.1V Clamp 4.8A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 103.1V Clamp 4.8A Ipp Tvs Diode Through Hole Axial | |
| 103V Clamp 14.6A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 108.26V Clamp 4.56A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 108.26V Clamp 4.56A Ipp Tvs Diode Through Hole Axial | |
| 11.2V Clamp 133.9A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 11.2V Clamp 44.6A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 11.2V Clamp 44.6A Ipp Tvs Diode Through Hole Axial | |
| 11.3V Clamp 132A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 11.76V Clamp 127.21A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 11.76V Clamp 42.37A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 11.76V Clamp 42.37A Ipp Tvs Diode Through Hole Axial | |
| 112.8V Clamp 4.4A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 112.8V Clamp 4.4A Ipp Tvs Diode Through Hole Axial | |
| 113V Clamp 13.3A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 118.44V Clamp 4.18A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 118.44V Clamp 4.18A Ipp Tvs Diode Through Hole Axial | |
| 12.1V Clamp 124A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 12.1V Clamp 41.3A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 12.1V Clamp 41.3A Ipp Tvs Diode Through Hole Axial | |
| 12.71V Clamp 39.24A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 12.71V Clamp 39.24A Ipp Tvs Diode Through Hole Axial | |
| 125.1V Clamp 12A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 125.1V Clamp 4A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 125.1V Clamp 4A Ipp Tvs Diode Through Hole Axial | |
| 125V Clamp 12A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 13.4V Clamp 112A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 13.4V Clamp 37.3A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 13.4V Clamp 37.3A Ipp Tvs Diode Through Hole Axial | |
| 131.36V Clamp 3.8A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 131.36V Clamp 3.8A Ipp Tvs Diode Through Hole Axial | |
| 137.6V Clamp 10.9A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 137.6V Clamp 3.6A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 137.6V Clamp 3.6A Ipp Tvs Diode Through Hole Axial | |
| 137V Clamp 11A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 14.07V Clamp 35.44A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 14.07V Clamp 35.44A Ipp Tvs Diode Through Hole Axial | |
| 14.5V Clamp 103.4A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 14.5V Clamp 103A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 14.5V Clamp 34.5A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 14.5V Clamp 34.5A Ipp Tvs Diode Through Hole Axial | |
| 144.48V Clamp 3.42A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 144.48V Clamp 3.42A Ipp Tvs Diode Through Hole Axial | |
| 15.23V Clamp 32.78A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 15.23V Clamp 32.78A Ipp Tvs Diode Through Hole Axial | |
| 15.6V Clamp 32A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 15.6V Clamp 32A Ipp Tvs Diode Through Hole Axial | |
| 15.6V Clamp 96A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 151.3V Clamp 3.3A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 151.3V Clamp 3.3A Ipp Tvs Diode Through Hole Axial | |
| 152V Clamp 9.9A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 158.87V Clamp 3.14A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 158.87V Clamp 3.14A Ipp Tvs Diode Through Hole Axial | |
| 16.38V Clamp 30.4A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 16.38V Clamp 30.4A Ipp Tvs Diode Through Hole Axial | |
| 16.7V Clamp 90A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 16.9V Clamp 29.6A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 16.9V Clamp 29.6A Ipp Tvs Diode Through Hole Axial | |
| 16.9V Clamp 88.8A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 165.1V Clamp 3A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 165.1V Clamp 3A Ipp Tvs Diode Through Hole Axial | |
| 168V Clamp 8.9A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 17.75V Clamp 28.12A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 17.75V Clamp 28.12A Ipp Tvs Diode Through Hole Axial | |
| 173.36V Clamp 2.85A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 173.36V Clamp 2.85A Ipp Tvs Diode Through Hole Axial | |
| 178.8V Clamp 2.8A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 178.8V Clamp 2.8A Ipp Tvs Diode Through Hole Axial | |
| 18.2V Clamp 27.5A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 18.2V Clamp 27.5A Ipp Tvs Diode Through Hole Axial | |
| 18.2V Clamp 82A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 182V Clamp 8.2A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 187.74V Clamp 2.66A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 187.74V Clamp 2.66A Ipp Tvs Diode Through Hole Axial | |
| 19.11V Clamp 26.13A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 19.11V Clamp 26.13A Ipp Tvs Diode Through Hole Axial | |
| 206.3V Clamp 2.4A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 206.3V Clamp 2.4A Ipp Tvs Diode Through Hole Axial | |
| 21.2V Clamp 71A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 213V Clamp 7A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 216.62V Clamp 2.28A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 216.62V Clamp 2.28A Ipp Tvs Diode Through Hole Axial | |
| 218.4V Clamp 2.3A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 218.4V Clamp 2.3A Ipp Tvs Diode Through Hole Axial | |
| 21V Clamp 23.8A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 21V Clamp 23.8A Ipp Tvs Diode Through Hole Axial | |
| 22.05V Clamp 22.61A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 22.05V Clamp 22.61A Ipp Tvs Diode Through Hole Axial | |
| 22.05V Clamp 67.83A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 22.3V Clamp 22.4A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 22.3V Clamp 22.4A Ipp Tvs Diode Through Hole Axial | |
| 22.5V Clamp 67A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 229.32V Clamp 2.19A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 229.32V Clamp 2.19A Ipp Tvs Diode Through Hole Axial | |
| 23.42V Clamp 21.28A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 23.42V Clamp 21.28A Ipp Tvs Diode Through Hole Axial | |
| 23.42V Clamp 63.94A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 245.7V Clamp 2A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 245.7V Clamp 2A Ipp Tvs Diode Through Hole Axial | |
| 245V Clamp 6.1A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 25.1V Clamp 19.9A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 25.1V Clamp 19.9A Ipp Tvs Diode Through Hole Axial | |
| 25.2V Clamp 59.5A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 257.99V Clamp 1.9A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 257.99V Clamp 1.9A Ipp Tvs Diode Through Hole Axial | |
| 26.36V Clamp 18.91A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 26.36V Clamp 18.91A Ipp Tvs Diode Through Hole Axial | |
| 26.36V Clamp 56.81A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 261V Clamp 5.7A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 27.7V Clamp 18A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 27.7V Clamp 18A Ipp Tvs Diode Through Hole Axial | |
| 27.7V Clamp 54A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 273V Clamp 1.8A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 273V Clamp 1.8A Ipp Tvs Diode Through Hole Axial | |
| 278V Clamp 5.4A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 286.65V Clamp 1.71A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 286.65V Clamp 1.71A Ipp Tvs Diode Through Hole Axial | |
| 286.65V Clamp 5.23A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 29.09V Clamp 17.1A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 29.09V Clamp 17.1A Ipp Tvs Diode Through Hole Axial | |
| 294V Clamp 5.1A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 30.5V Clamp 16.4A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 30.5V Clamp 16.4A Ipp Tvs Diode Through Hole Axial | |
| 30.6V Clamp 49A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 32.03V Clamp 15.58A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 32.03V Clamp 15.58A Ipp Tvs Diode Through Hole Axial | |
| 328V Clamp 4.6A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 33.2V Clamp 45A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 33.3V Clamp 15A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 33.3V Clamp 15A Ipp Tvs Diode Through Hole Axial | |
| 34.97V Clamp 14.25A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 34.97V Clamp 14.25A Ipp Tvs Diode Through Hole Axial | |
| 37.4V Clamp 13.4A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 37.4V Clamp 13.4A Ipp Tvs Diode Through Hole Axial | |
| 37.5V Clamp 40A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 39.27V Clamp 12.73A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 39.27V Clamp 12.73A Ipp Tvs Diode Through Hole Axial | |
| 41.4V Clamp 36A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 41.6V Clamp 12A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 41.6V Clamp 12A Ipp Tvs Diode Through Hole Axial | |
| 43.68V Clamp 11.4A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 43.68V Clamp 11.4A Ipp Tvs Diode Through Hole Axial | |
| 45.7V Clamp 10.9A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 45.7V Clamp 10.9A Ipp Tvs Diode Through Hole Axial | |
| 45.7V Clamp 32.8A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 45.7V Clamp 33A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 47.99V Clamp 10.36A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 47.99V Clamp 13.36A Ipp Tvs Diode Through Hole Axial | |
| 49.9V Clamp 10A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 49.9V Clamp 10A Ipp Tvs Diode Through Hole Axial | |
| 49.9V Clamp 30.1A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 49.9V Clamp 30A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 52.3V Clamp 9.6A Ipp Tvs Diode Through Hole Axial | |
| 52.4V Clamp 9.5A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 52.4V Clamp 9.5A Ipp Tvs Diode Through Hole Axial | |
| 53.6V Clamp 9.3A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 53.6V Clamp 9.3A Ipp Tvs Diode Through Hole Axial | |
| 53.9V Clamp 28A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 56.28V Clamp 8.84A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 56.28V Clamp 8.84A Ipp Tvs Diode Through Hole Axial | |
| 59.1V Clamp 8.5A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 59.1V Clamp 8.5A Ipp Tvs Diode Through Hole Axial | |
| 59.3V Clamp 25.3A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 62.06V Clamp 24.13A Ipp Tvs Diode Surface Mount C, SQ-MELF | |
| 62.06V Clamp 8.08A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 62.06V Clamp 8.08A Ipp Tvs Diode Through Hole Axial | |
| 64.6V Clamp 7.7A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 64.6V Clamp 7.7A Ipp Tvs Diode Through Hole Axial | |
| 64.8V Clamp 23.2A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 67.83V Clamp 7.32A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 67.83V Clamp 7.32A Ipp Tvs Diode Through Hole Axial | |
| 70.1V Clamp 21.4A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 70.1V Clamp 7.1A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 70.1V Clamp 7.1A Ipp Tvs Diode Through Hole Axial | |
| 73.61V Clamp 6.75A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 73.61V Clamp 6.75A Ipp Tvs Diode Through Hole Axial | |
| 77V Clamp 19.5A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 77V Clamp 6.5A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 77V Clamp 6.5A Ipp Tvs Diode Through Hole Axial | |
| 8.5V Clamp 120A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 80.85V Clamp 6.18A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 80.85V Clamp 6.18A Ipp Tvs Diode Through Hole Axial | |
| 85.3V Clamp 5.9A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 85.3V Clamp 5.9A Ipp Tvs Diode Through Hole Axial | |
| 85V Clamp 17.7A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 89.57V Clamp 5.61A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 89.57V Clamp 5.61A Ipp Tvs Diode Through Hole Axial | |
| 92V Clamp 16.3A Ipp Tvs Diode Through Hole DO-13 (DO-202AA) | |
| 97.1V Clamp 5.1A Ipp Tvs Diode Surface Mount B, SQ-MELF | |
| 97.1V Clamp 5.1A Ipp Tvs Diode Through Hole Axial | |
| Diode Schottky 40V 3A Surface Mount B, SQ-MELF | |
| Diode Schottky 40V 3A Surface Mount | |
| Diode Standard 100V 3A Through Hole A-PAK | |
| Diode Standard 150V 3A Through Hole A-PAK | |
| Diode Standard 50V 850mA Through Hole A-PAK | |
| DIODE ZENER 10V 500MW SQ-MELF | |
| DIODE ZENER 2.4V 500MW SQ-MELF | |
| DIODE ZENER 2.7V 500MW SQ-MELF | |
| DIODE ZENER 3.3V 500MW SQ-MELF | |
| DIODE ZENER 3.6V 500MW SQ-MELF | |
| DIODE ZENER 3.9V 500MW SQ-MELF | |
| DIODE ZENER 3V 500MW SQ-MELF | |
| DIODE ZENER 4.3V 500MW SQ-MELF | |
| DIODE ZENER 4.7V 500MW SQ-MELF | |
| DIODE ZENER 5.1V 500MW SQ-MELF | |
| DIODE ZENER 5.6V 500MW SQ-MELF | |
| DIODE ZENER 6.2V 500MW SQ-MELF | |
| DIODE ZENER 6.8V 500MW SQ-MELF | |
| DIODE ZENER 7.5V 500MW DO204AH | |
| DIODE ZENER 7.5V 500MW SQ-MELF | |
| DIODE ZENER 8.2V 500MW DO204AH | |
| DIODE ZENER 8.2V 500MW SQ-MELF | |
| DIODE ZENER 9.1V 500MW DO204AH | |
| DIODE ZENER 9.1V 500MW SQ-MELF | |
| TVS DIODE 100VWM 168VC DO13 | |
| TVS DIODE 10VWM 16.7VC DO13 | |
| TVS DIODE 11.4VWM 21VC B SQMELF | |
| TVS DIODE 11.4VWM 21VC C SQMELF | |
| TVS DIODE 110VWM 182VC DO13 | |
| TVS DIODE 114VWM 206.3VC SQMELF | |
| TVS DIODE 11VWM 18.2VC DO13 | |
| TVS DIODE 12.2VWM 22.3VC SQMELF | |
| TVS DIODE 121.6VWM 218.4V SQMELF | |
| TVS DIODE 128VWM 213VC DO13 | |
| TVS DIODE 12VWM 21.2VC DO13 | |
| TVS DIODE 13.7VWM 25.1VC SQMELF | |
| TVS DIODE 136.8VWM 245.7V SQMELF | |
| TVS DIODE 13VWM 22.5VC DO13 | |
| TVS DIODE 15.2VWM 27.7VC SQMELF | |
| TVS DIODE 152VWM 273VC B SQMELF | |
| TVS DIODE 152VWM 273VC C SQMELF | |
| TVS DIODE 15VWM 25.2VC DO13 | |
| TVS DIODE 16.7VWM 30.5VC SQMELF | |
| TVS DIODE 17VWM 27.7VC DO13 | |
| TVS DIODE 18.2VWM 33.3VC SQMELF | |
| TVS DIODE 20.6VWM 37.4VC SQMELF | |
| TVS DIODE 20VWM 33.2VC DO13 | |
| TVS DIODE 22.8VWM 41.6VC SQMELF | |
| TVS DIODE 22VWM 37.5VC DO13 | |
| TVS DIODE 25.1VWM 45.7VC SQMELF | |
| TVS DIODE 27.4VWM 49.9VC SQMELF | |
| TVS DIODE 27.4VWM B SQMELF | |
| TVS DIODE 28VWM 45.7VC DO13 | |
| TVS DIODE 29.7VWM 53.6VC SQMELF | |
| TVS DIODE 30VWM 49.9VC DO13 | |
| TVS DIODE 32.7VWM 59.1VC SQMELF | |
| TVS DIODE 33VWM 53.9VC DO13 | |
| TVS DIODE 35.8VWM 64.6VC SQMELF | |
| TVS DIODE 36VWM 59.3VC DO13 | |
| TVS DIODE 38.8VWM 70.1VC SQMELF | |
| TVS DIODE 40VWM 64.8VC DO13 | |
| TVS DIODE 42.6VWM 77VC B SQMELF | |
| TVS DIODE 42.6VWM 77VC C SQMELF | |
| TVS DIODE 43VWM 70.1VC DO13 | |
| TVS DIODE 47.1VWM 85.3VC SQMELF | |
| TVS DIODE 47VWM 77VC DO13 | |
| TVS DIODE 5.7VWM 11.2VC SQMELF | |
| TVS DIODE 51.7VWM 97.1VC SQMELF | |
| TVS DIODE 53VWM 85VC DO13 | |
| TVS DIODE 56VWM 103.1V B SQMELF | |
| TVS DIODE 56VWM 103.1VC SQMELF | |
| TVS DIODE 58VWM 92VC DO13 | |
| TVS DIODE 6.2VWM 12.1V B SQMELF | |
| TVS DIODE 6.2VWM 12.1VC SQMELF | |
| TVS DIODE 6.9VWM 13.4V B SQMELF | |
| TVS DIODE 6.9VWM 13.4VC SQMELF | |
| TVS DIODE 62.2VWM 112.8V SQMELF | |
| TVS DIODE 62.2VWM 112.8VC SQMELF | |
| TVS DIODE 64VWM 103VC DO13 | |
| TVS DIODE 69.2VWM 125.1V SQMELF | |
| TVS DIODE 69.2VWM 125.1VC SQMELF | |
| TVS DIODE 7.6VWM 14.5V B SQMELF | |
| TVS DIODE 7.6VWM 14.5VC SQMELF | |
| TVS DIODE 70VWM 113VC DO13 | |
| TVS DIODE 75VWM 125VC DO13 | |
| TVS DIODE 76VWM 137.6V B SQMELF | |
| TVS DIODE 76VWM 137.6VC SQMELF | |
| TVS DIODE 8.4VWM 15.6V B SQMELF | |
| TVS DIODE 8.4VWM 15.6VC SQMELF | |
| TVS DIODE 86.6VWM 151.3V SQMELF | |
| TVS DIODE 86.6VWM 151.3VC SQMELF | |
| TVS DIODE 9.1VWM 16.9V B SQMELF | |
| TVS DIODE 9.1VWM 16.9VC SQMELF | |
| TVS DIODE 9.9VWM 18.2V B SQMELF | |
| TVS DIODE 9.9VWM 18.2VC SQMELF | |
| TVS DIODE 91.2VWM 165.1V SQMELF | |
| TVS DIODE 91.2VWM 165.1VC SQMELF | |
| TVS DIODE 94VWM 152VC DO13 | |
| TVS DIODE 98.8VWM B SQMELF | |
| TVS DIODE 98.8VWM SQMELF | |
| Zener Diode 10V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 10V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 2.4V 500mW ±1% Surface Mount B, SQ-MELF | |
| Zener Diode 2.4V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 2.4V 500mW ±2% Surface Mount B, SQ-MELF | |
| Zener Diode 2.4V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 2.4V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 2.4V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 2.7V 500mW ±1% Surface Mount B, SQ-MELF | |
| Zener Diode 2.7V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 2.7V 500mW ±2% Surface Mount B, SQ-MELF | |
| Zener Diode 2.7V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 2.7V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3.3V 500mW ±1% Surface Mount B, SQ-MELF | |
| Zener Diode 3.3V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3.3V 500mW ±2% Surface Mount B, SQ-MELF | |
| Zener Diode 3.3V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3.3V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 3.3V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3.3V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 3.6V 500mW ±1% Surface Mount B, SQ-MELF | |
| Zener Diode 3.6V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3.6V 500mW ±2% Surface Mount B, SQ-MELF | |
| Zener Diode 3.6V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3.6V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 3.6V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3.9V 500mW ±1% Surface Mount B, SQ-MELF | |
| Zener Diode 3.9V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3.9V 500mW ±2% Surface Mount B, SQ-MELF | |
| Zener Diode 3.9V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3.9V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 3.9V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3V 500mW ±1% Surface Mount B, SQ-MELF | |
| Zener Diode 3V 500mW ±2% Surface Mount B, SQ-MELF | |
| Zener Diode 3V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 3V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 3V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 4.3V 500mW ±1% Surface Mount B, SQ-MELF | |
| Zener Diode 4.3V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 4.3V 500mW ±2% Surface Mount B, SQ-MELF | |
| Zener Diode 4.3V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 4.3V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 4.3V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 4.7V 500mW ±1% Surface Mount B, SQ-MELF | |
| Zener Diode 4.7V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 4.7V 500mW ±2% Surface Mount B, SQ-MELF | |
| Zener Diode 4.7V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 4.7V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 4.7V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 5.1V 500mW ±1% Surface Mount B, SQ-MELF | |
| Zener Diode 5.1V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 5.1V 500mW ±1% Through Hole DO-35 | |
| Zener Diode 5.1V 500mW ±2% Surface Mount B, SQ-MELF | |
| Zener Diode 5.1V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 5.1V 500mW ±5% Through Hole DO-35 | |
| Zener Diode 5.6V 500mW ±1% Surface Mount B, SQ-MELF | |
| Zener Diode 5.6V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 5.6V 500mW ±2% Surface Mount B, SQ-MELF | |
| Zener Diode 5.6V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 5.6V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 5.6V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 6.2V 500mW ±1% Surface Mount B, SQ-MELF | |
| Zener Diode 6.2V 500mW ±1% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 6.2V 500mW ±2% Surface Mount B, SQ-MELF | |
| Zener Diode 6.2V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 6.2V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 6.2V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 6.8V 500mW ±1% Surface Mount B, SQ-MELF | |
| Zener Diode 6.8V 500mW ±2% Surface Mount B, SQ-MELF | |
| Zener Diode 6.8V 500mW ±2% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 6.8V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 6.8V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 7.5V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 7.5V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 8.2V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 8.2V 500mW ±5% Through Hole DO-35 (DO-204AH) | |
| Zener Diode 9.1V 500mW ±5% Surface Mount B, SQ-MELF | |
| Zener Diode 9.1V 500mW ±5% Through Hole DO-35 (DO-204AH) |
| << Prev | Next >> |