Bidirectional TVS Array, 15V WV, 350pF, 300W, SOIC Product overview: ITA18B1 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V, 350pF, 300W, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, 350pF, 300W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ITA18B1 can be used for catalog matching and distributor lookup.
28V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
TVS DIODE 15VWM 28VC 8-SOIC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-ITA18B1 | 497-14763-5-ND | ITA18B1 |
| Product Name | 15V 350pF 300W SOIC TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| RoHS Compliant | RoHS | ||
| Package | Rail/Tube | "8-SOIC (0.154"", 3.90mm Width)" | 8-SOIC |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts |