STMicroelectronics, Inc. TVS Diodes ITA6V1U1RL

Description
12V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
Request a Quote Datasheet
Description
12V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-3407-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-3407-1-ND
TVS Diodes 497-3407-1-ND
12V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

12V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
TVS Diodes - 497-3407-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-3407-2-ND
TVS Diodes 497-3407-2-ND
12V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

12V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
TVS Diodes - 497-3407-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-3407-6-ND
TVS Diodes 497-3407-6-ND
12V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

12V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
TVS - TVS - Diodes - ITA6V1U1RL - 1190862-ITA6V1U1RL - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - ITA6V1U1RL
1190862-ITA6V1U1RL
TVS - TVS - Diodes - ITA6V1U1RL 1190862-ITA6V1U1RL
Manufacturer: STMicroelectronics Win Source Part Number: 1190862-ITA6V1U1RL Series: ITA, TRANSIL Packaging: Reel - TR Type: Zener Package: 8-SOIC (0.154", 3.90mm Width) Applications: General Mounting: SMD Bidirectional Channels: 6 Voltage - Reverse Standoff (Typ): 5V Current - Peak Pulse (10/1000μs): 25A (8/20μs) Power - Peak Pulse: 300W Power Line Protection: No Capacitance @ Frequency: 1500pF @ 1MHz Family Name: ITA6V1U1 Categories: Circuit Protection Minimum Breakdown Voltage: 6.51V Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Maximum Clamping Voltage: 12V Alternative Parts (Cross-Reference): PLCDA05C-6; PLCDA05C-6-LF; PLCDA05C-6-LF-T13; Introduction Date: February 02, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 1190862-ITA6V1U1RL
Series: ITA, TRANSIL
Packaging: Reel - TR
Type: Zener
Package: 8-SOIC (0.154", 3.90mm Width)
Applications: General
Mounting: SMD
Bidirectional Channels: 6
Voltage - Reverse Standoff (Typ): 5V
Current - Peak Pulse (10/1000μs): 25A (8/20μs)
Power - Peak Pulse: 300W
Power Line Protection: No
Capacitance @ Frequency: 1500pF @ 1MHz
Family Name: ITA6V1U1
Categories: Circuit Protection
Minimum Breakdown Voltage: 6.51V
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SOIC
Maximum Clamping Voltage: 12V
Alternative Parts (Cross-Reference): PLCDA05C-6; PLCDA05C-6-LF; PLCDA05C-6-LF-T13;
Introduction Date: February 02, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
6.1V 300W 1.5nF SOIC TVS Protection Diode
144-ITA6V1U1RL
6.1V 300W 1.5nF SOIC TVS Protection Diode 144-ITA6V1U1RL
6-Ch Bidirectional TVS Diode Array, 6.1V, 300W, 1.5nF, SOIC Product overview: ITA6V1U1RL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.1V, 300W, 1.5nF, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.1V, 300W, 1.5nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ITA6V1U1RL can be used for catalog matching and distributor lookup.

6-Ch Bidirectional TVS Diode Array, 6.1V, 300W, 1.5nF, SOIC Product overview: ITA6V1U1RL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 6.1V, 300W, 1.5nF, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 6.1V, 300W, 1.5nF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ITA6V1U1RL can be used for catalog matching and distributor lookup.

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ITA6V1U1RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ITA6V1U1RL
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ITA6V1U1RL
TVS DIODE 5VWM 12VC 8-SOIC

TVS DIODE 5VWM 12VC 8-SOIC

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
ITA6V1U1RL
TVS Diodes / ESD Suppressors ITA6V1U1RL
TVS Diodes / ESD Suppressors 6.1V 300W Unidirect

TVS Diodes / ESD Suppressors 6.1V 300W Unidirect

Buy Now Datasheet
Diode Array, Tvs, Bidir, 300W, 8Soic; Product Range Stmicroelectronics - 99W8859 - Newark, An Avnet Company
Chicago, IL, United States
Diode Array, Tvs, Bidir, 300W, 8Soic; Product Range Stmicroelectronics
99W8859
Diode Array, Tvs, Bidir, 300W, 8Soic; Product Range Stmicroelectronics 99W8859
DIODE ARRAY, TVS, BIDIR, 300W, 8SOIC; Product Range:Transil ITA Series; TVS Polarity:Unidirectio nal; Reverse Stand-Off Voltage Vrwm:5V; Clamping Voltage Vc Max:12V; Diode Case Style:SOIC; No. of Pins:8Pins; Breakdown Voltage RoHS Compliant: Yes

DIODE ARRAY, TVS, BIDIR, 300W, 8SOIC; Product Range:Transil ITA Series; TVS Polarity:Unidirectional; Reverse Stand-Off Voltage Vrwm:5V; Clamping Voltage Vc Max:12V; Diode Case Style:SOIC; No. of Pins:8Pins; Breakdown Voltage RoHS Compliant: Yes

Supplier's Site
TVS DIODE 5VWM 12VC 8SOIC - 761-ITA6V1U1RL - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 5VWM 12VC 8SOIC
761-ITA6V1U1RL
TVS DIODE 5VWM 12VC 8SOIC 761-ITA6V1U1RL
TVS DIODE 5VWM 12VC 8SOIC

TVS DIODE 5VWM 12VC 8SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Utmel Electronic Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Transient Voltage Suppressor Diodes (TVS)
Product Number 497-3407-1-ND 1190862-ITA6V1U1RL 144-ITA6V1U1RL ITA6V1U1RL ITA6V1U1RL 99W8859 761-ITA6V1U1RL
Product Name TVS Diodes TVS - TVS - Diodes - ITA6V1U1RL 6.1V 300W 1.5nF SOIC TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors Diode Array, Tvs, Bidir, 300W, 8Soic; Product Range Stmicroelectronics TVS DIODE 5VWM 12VC 8SOIC
Configuration Single Single
Package "8-SOIC (0.154"", 3.90mm Width)" Tape and Reel 8-SOIC SO-8 SOIC 8-SOIC (0.154, 3.90mm Width)
Peak Pulse Power 300 watts 300 watts 300 watts 300 watts
VC 12 volts 12 volts 12 volts
VBR 6.51 volts 6.51 volts 6.51 volts 6.51 volts
Unlock Full Specs
to access all available technical data