Inventchip Technology Single Diodes IV1D06006P3

Description
Diode Silicon Carbide Schottky 650V 16.7A (DC) Surface Mount TO-252-3
Request a Quote Datasheet
Description
Diode Silicon Carbide Schottky 650V 16.7A (DC) Surface Mount TO-252-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 4084-IV1D06006P3TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Silicon Carbide Schottky 650V 16.7A (DC) Surface Mount TO-252-3

Diode Silicon Carbide Schottky 650V 16.7A (DC) Surface Mount TO-252-3

Buy Now Datasheet
Single Diodes - 4084-IV1D06006P3CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Silicon Carbide Schottky 650V 16.7A (DC) Surface Mount TO-252-3

Diode Silicon Carbide Schottky 650V 16.7A (DC) Surface Mount TO-252-3

Buy Now Datasheet
Single Diodes - 4084-IV1D06006P3DKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SIL 650V 16.7A TO252-3

DIODE SIL 650V 16.7A TO252-3

Buy Now Datasheet
Single Diodes - IV1D06006P3 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
IV1D06006P3
Single Diodes IV1D06006P3
DIODE SIC 650V 16.7A TO252-3

DIODE SIC 650V 16.7A TO252-3

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Diodes Diodes
Product Number 4084-IV1D06006P3TR-ND IV1D06006P3
Product Name Single Diodes Single Diodes
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4494 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 8.9 mA
IR 0.2500 mA
View Details
B48-2 and B48-2T Series B485G-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Schottky 15V Diode and Rectifier - 286-1PS70SB84,115 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
View Details
6 suppliers