Small Signal Switching Diodes 30A 1200V STEALTH Product overview: ISL9R30120G2 from Fairchild (onsemi) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 1200V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-ISL9R30120G2 can be used for catalog matching and distributor lookup.
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 070198-ISL9R30120G2
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 3.3V @ 30A
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 450
Diode Standard 1200V 30A Through Hole TO-247-2
FAST DIODE, 30A, 1.2KV, TO-247; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:30A; Diode Configuration:Single
DIODE GEN PURP 1.2KV 30A TO247-2
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Diodes | Rectifiers |
| Product Number | 2085-ISL9R30120G2 | 070198-ISL9R30120G2 | ISL9R30120G2FS-ND | 97C9628 | ISL9R30120G2 |
| Product Name | 30A 1200V Diode and Rectifier | Diodes, Rectifiers - Single - ISL9R30120G2 | Single Diodes | Fast Diode, 30A, 1.2Kv, To-247; Repetitive Peak Reverse Voltage Onsemi | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tube | ||||
| RoHS Compliant | RoHS | RoHS | |||
| Diode Type | Standard | ||||
| VF | 3.3 volts | 3.3 volts | 3.3 volts | ||
| VR | 1200 volts |