Diode Standard 600V 14.7A (DC) Through Hole PG-TO220-2-2
DIODE GEN PURP 600V 14.7A TO220 Product overview: IDP06E60 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 14.7A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 14.7A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDP06E60 can be used for catalog matching and distributor lookup.
Manufacturer: Infineon Technologies
Win Source Part Number: 068622-IDP06E60
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 14.7A (DC)
Voltage - Forward (Vf) (Max) @ If: 2V @ 6A
Reverse Recovery Time (trr): 70ns
Current - Reverse Leakage @ Vr: 50μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-TO220-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 500
DIODE GEN PURP 600V 14.7A TO220
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | IDP06E60-ND | 280-IDP06E60 | 068622-IDP06E60 | IDP06E60 |
| Product Name | Single Diodes | 600V 14.7A TO220 Diode and Rectifier | Diodes, Rectifiers - Single - IDP06E60 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | |
| Package | Tube | |||
| Diode Type | Standard | |||
| VF | 2 volts | 2 volts |