STMicroelectronics, Inc. TVS Diodes ITA6V5B1RL

Description
12V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
Request a Quote Datasheet
Description
12V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-3408-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-3408-1-ND
TVS Diodes 497-3408-1-ND
12V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

12V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
TVS Diodes - 497-3408-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-3408-2-ND
TVS Diodes 497-3408-2-ND
12V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

12V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
TVS Diodes - 497-3408-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-3408-6-ND
TVS Diodes 497-3408-6-ND
12V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

12V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
Singapore, Singapore
SMD 6.5V 750pF 300W TVS Protection Diode
144-ITA6V5B1RL
SMD 6.5V 750pF 300W TVS Protection Diode 144-ITA6V5B1RL
Bidirectional TVS Array, 6.5V, 750pF, 300W, 5-Ch, SO, SMD Product overview: ITA6V5B1RL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 6.5V, 750pF, 300W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 6.5V, 750pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ITA6V5B1RL can be used for catalog matching and distributor lookup.

Bidirectional TVS Array, 6.5V, 750pF, 300W, 5-Ch, SO, SMD Product overview: ITA6V5B1RL from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, SMD, 6.5V, 750pF, 300W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, SMD, 6.5V, 750pF, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-ITA6V5B1RL can be used for catalog matching and distributor lookup.

Supplier's Site
Esd Protection Diode, Soic-8; Clamping Voltage Vc Max Stmicroelectronics - 07AH6581 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Diode, Soic-8; Clamping Voltage Vc Max Stmicroelectronics
07AH6581
Esd Protection Diode, Soic-8; Clamping Voltage Vc Max Stmicroelectronics 07AH6581
ESD PROTECTION DIODE, SOIC-8; Clamping Voltage Vc Max:12V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:Transil Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

ESD PROTECTION DIODE, SOIC-8; Clamping Voltage Vc Max:12V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:-; Power Dissipation Pd:-; Product Range:Transil Series; Automotive Qualification Standard:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site
TVS Diodes - ITA6V5B1RL - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
ITA6V5B1RL
TVS Diodes ITA6V5B1RL
TVS DIODE 5VWM 12VC 8-SOIC

TVS DIODE 5VWM 12VC 8-SOIC

Supplier's Site Datasheet
TVS DIODE 5VWM 12VC 8SOIC - 761-ITA6V5B1RL - Utmel Electronic Limited
Hong Kong, China
TVS DIODE 5VWM 12VC 8SOIC
761-ITA6V5B1RL
TVS DIODE 5VWM 12VC 8SOIC 761-ITA6V5B1RL
TVS DIODE 5VWM 12VC 8SOIC

TVS DIODE 5VWM 12VC 8SOIC

Supplier's Site
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - ITA6V5B1RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
ITA6V5B1RL
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes ITA6V5B1RL
TVS DIODE 5VWM 12VC 8-SOIC

TVS DIODE 5VWM 12VC 8-SOIC

Supplier's Site
Sheung Wan, Hong Kong
TVS Diodes / ESD Suppressors
ITA6V5B1RL
TVS Diodes / ESD Suppressors ITA6V5B1RL
TVS Diodes / ESD Suppressors 6.5V 300W Bidirect

TVS Diodes / ESD Suppressors 6.5V 300W Bidirect

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-3408-1-ND 144-ITA6V5B1RL 07AH6581 ITA6V5B1RL 761-ITA6V5B1RL ITA6V5B1RL ITA6V5B1RL
Product Name TVS Diodes SMD 6.5V 750pF 300W TVS Protection Diode Esd Protection Diode, Soic-8; Clamping Voltage Vc Max Stmicroelectronics TVS Diodes TVS DIODE 5VWM 12VC 8SOIC Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes / ESD Suppressors
Configuration Single Single
Package "8-SOIC (0.154"", 3.90mm Width)" Tape and Reel 8-SOIC (0.154", 3.90mm Width) 8-SOIC (0.154, 3.90mm Width) 8-SOIC SO-8
Peak Pulse Power 300 watts 300 watts 300 watts 300 watts 300 watts
VC 12 volts 12 volts 12 volts 12 volts
VBR 6.5 volts 6.5 volts 6.5 volts 6.5 volts
Unlock Full Specs
to access all available technical data