Diode Standard 400V 12A Chassis, Stud Mount DO-203AA (DO-4)
DIODE GEN PURP 400V 12A DO203AA
DIODE GEN PURP 400V 12A DO203AA
STD RECTIFIER DO-4 ROHS COMPLIANT: YES
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 1086-16252-ND | JAN1N1204A | JAN1N1204A | 32AJ4357 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes | Std Rectifier Do-4 Rohs Compliant Microchip |
| Tj | -65 to 150 C (-85 to 302 F) | |||
| Life Cycle Stage | Active | |||
| VF | 1.35 volts | 1.35 volts | ||
| Package | DO-4; DO-203AA, DO-4, Stud |