26V Clamp 25A (8/20µs) Ipp Tvs Diode Surface Mount 20-SO
TVS DIODE 15VWM 26VC 20SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | ITA18B3-ND | ITA18B3 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | "20-SOIC (0.295"", 7.50mm Width)" | 20-SO |
| Peak Pulse Power | 300 watts | 300 watts |