onsemi 8A 1200V Diode and Rectifier ISL9R8120S3ST

Description
8A 1200V Stealth Rectifier, TO-263AB, SM Product overview: ISL9R8120S3ST from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ISL9R8120S3ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8A 1200V Stealth Rectifier, TO-263AB, SM Product overview: ISL9R8120S3ST from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ISL9R8120S3ST can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8A 1200V Diode and Rectifier
280-ISL9R8120S3ST
8A 1200V Diode and Rectifier 280-ISL9R8120S3ST
8A 1200V Stealth Rectifier, TO-263AB, SM Product overview: ISL9R8120S3ST from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ISL9R8120S3ST can be used for catalog matching and distributor lookup.

8A 1200V Stealth Rectifier, TO-263AB, SM Product overview: ISL9R8120S3ST from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A, 1200V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 8A, 1200V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ISL9R8120S3ST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - ISL9R8120S3ST - 128479-ISL9R8120S3ST - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ISL9R8120S3ST
128479-ISL9R8120S3ST
Diodes, Rectifiers - Single - ISL9R8120S3ST 128479-ISL9R8120S3ST
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 128479-ISL9R8120S3ST Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV) Current - Average Rectified (Io): 8A Voltage - Forward (Vf) (Max) @ If: 3.3V @ 8A Reverse Recovery Time (trr): 300ns Current - Reverse Leakage @ Vr: 100μA @ 1200V Capacitance @ Vr, F: 30pF @ 10V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: TO-263AB Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 800

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 128479-ISL9R8120S3ST
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 8A
Voltage - Forward (Vf) (Max) @ If: 3.3V @ 8A
Reverse Recovery Time (trr): 300ns
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Capacitance @ Vr, F: 30pF @ 10V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: TO-263AB
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 800

Buy Now Datasheet
Single Diodes - ISL9R8120S3STFSTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 1200V 8A Surface Mount D²PAK (TO-263)

Diode Standard 1200V 8A Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ISL9R8120S3ST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ISL9R8120S3ST
Discrete Semiconductor Products - Diodes - Rectifiers ISL9R8120S3ST
DIODE GEN PURP 1.2KV 8A D2PAK

DIODE GEN PURP 1.2KV 8A D2PAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-ISL9R8120S3ST 128479-ISL9R8120S3ST ISL9R8120S3STFSTR-ND ISL9R8120S3ST
Product Name 8A 1200V Diode and Rectifier Diodes, Rectifiers - Single - ISL9R8120S3ST Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape and Reel D2PAK
RoHS Compliant RoHS
IO 8 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B481H-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - FP150S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Low-leakage double diode - BAV170VL - Nexperia B.V.
Specs
Diode Applications Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
6 suppliers