Diode Standard 600V 15A Surface Mount D²PAK (TO-263)
15A 600V Stealth Diode, TO-263AB, Surface Mount Product overview: ISL9R1560S3ST from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 15A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 15A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ISL9R1560S3ST can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 15A D2PAK
DIODE GEN PURP 600V 15A D2PAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | ISL9R1560S3STTR-ND | 280-ISL9R1560S3ST | ISL9R1560S3ST | ISL9R1560S3ST |
| Product Name | Single Diodes | SMD 15A 600V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||
| Package | Tape and Reel | D2PAK | TO-263-3, D²Pak (2 Leads + Tab), TO-263AB | |
| RoHS Compliant | RoHS | |||
| IO | 15 amps |