onsemi Diodes, Rectifiers - Arrays - ISL9K8120P3 ISL9K8120P3

Description
Manufacturer: ON Semiconductor Win Source Part Number: 853839-ISL9K8120P3 Series: Stealth™ Features: Diode Array 1200 V Package: Tube Part Status: Obsolete Family Name: ISL9 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 853839-ISL9K8120P3 Series: Stealth™ Features: Diode Array 1200 V Package: Tube Part Status: Obsolete Family Name: ISL9 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - ISL9K8120P3 - 853839-ISL9K8120P3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - ISL9K8120P3
853839-ISL9K8120P3
Diodes, Rectifiers - Arrays - ISL9K8120P3 853839-ISL9K8120P3
Manufacturer: ON Semiconductor Win Source Part Number: 853839-ISL9K8120P3 Series: Stealth™ Features: Diode Array 1200 V Package: Tube Part Status: Obsolete Family Name: ISL9 Categories: Discrete Semiconductor Products ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 400 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080

Manufacturer: ON Semiconductor
Win Source Part Number: 853839-ISL9K8120P3
Series: Stealth™
Features: Diode Array 1200 V
Package: Tube
Part Status: Obsolete
Family Name: ISL9
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 400
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080

Buy Now Datasheet
Singapore, Singapore
1200V 8A TO220 Diode and Rectifier
286-ISL9K8120P3
1200V 8A TO220 Diode and Rectifier 286-ISL9K8120P3
DIODE ARRAY GP 1200V 8A TO220 Product overview: ISL9K8120P3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 8A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 8A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-ISL9K8120P3 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 1200V 8A TO220 Product overview: ISL9K8120P3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 8A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 8A, TO220, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-ISL9K8120P3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - ISL9K8120P3-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
ISL9K8120P3-ND
Diode Arrays ISL9K8120P3-ND
Diode Array 1 Pair Common Cathode Standard 1200V 8A Through Hole TO-220-3

Diode Array 1 Pair Common Cathode Standard 1200V 8A Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ISL9K8120P3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ISL9K8120P3
Discrete Semiconductor Products - Diodes - Rectifiers ISL9K8120P3
DIODE ARR AVAL 1200V 8A TO220-3

DIODE ARR AVAL 1200V 8A TO220-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 853839-ISL9K8120P3 286-ISL9K8120P3 ISL9K8120P3-ND ISL9K8120P3
Product Name Diodes, Rectifiers - Arrays - ISL9K8120P3 1200V 8A TO220 Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Diode Array 1200 V
Package Rail/Tube TO-220; TO-220-3 TO-220
RoHS Compliant RoHS
IO 8 amps
Unlock Full Specs
to access all available technical data