onsemi 1200V 30A Diode and Rectifier ISL9K30120G3

Description
DIODE ARRAY GP 1200V 30A TO247 Product overview: ISL9K30120G3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-ISL9K30120G3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY GP 1200V 30A TO247 Product overview: ISL9K30120G3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-ISL9K30120G3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200V 30A Diode and Rectifier
286-ISL9K30120G3
1200V 30A Diode and Rectifier 286-ISL9K30120G3
DIODE ARRAY GP 1200V 30A TO247 Product overview: ISL9K30120G3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-ISL9K30120G3 can be used for catalog matching and distributor lookup.

DIODE ARRAY GP 1200V 30A TO247 Product overview: ISL9K30120G3 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1200V, 30A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-ISL9K30120G3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - ISL9K30120G3 - 1190550-ISL9K30120G3 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - ISL9K30120G3
1190550-ISL9K30120G3
Diodes, Rectifiers - Arrays - ISL9K30120G3 1190550-ISL9K30120G3
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1190550-ISL9K30120G3 Series: Stealth Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Package: TO-247-3 Diode Type: Standard Reverse Recovery Time (trr): 100ns Current - Reverse Leakage @ Vr: 100μA @ 1200V Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 30A Part Status: Obsolete(EOL) Family Name: ISL9K30120G3 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.fairchildsemi.co m Manufacturer Package: TO-247 Voltage - Forward (Vf) (Maximum) @ If: 3.3V @ 30A Voltage - DC Reverse (Vr) (Maximum): 1200V Alternative Parts (Cross-Reference): APT30D120BCT; APT40DQ120BCT; APT40DQ120BCTG; Introduction Date: May 28, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1190550-ISL9K30120G3
Series: Stealth
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Package: TO-247-3
Diode Type: Standard
Reverse Recovery Time (trr): 100ns
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 30A
Part Status: Obsolete(EOL)
Family Name: ISL9K30120G3
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.fairchildsemi.com
Manufacturer Package: TO-247
Voltage - Forward (Vf) (Maximum) @ If: 3.3V @ 30A
Voltage - DC Reverse (Vr) (Maximum): 1200V
Alternative Parts (Cross-Reference): APT30D120BCT; APT40DQ120BCT; APT40DQ120BCTG;
Introduction Date: May 28, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Diode Arrays - ISL9K30120G3-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
ISL9K30120G3-ND
Diode Arrays ISL9K30120G3-ND
Diode Array 1 Pair Common Cathode Standard 1200V 30A Through Hole TO-247-3

Diode Array 1 Pair Common Cathode Standard 1200V 30A Through Hole TO-247-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ISL9K30120G3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ISL9K30120G3
Discrete Semiconductor Products - Diodes - Rectifiers ISL9K30120G3
DIODE ARR AVAL 1200V 30A TO247-3

DIODE ARR AVAL 1200V 30A TO247-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-ISL9K30120G3 1190550-ISL9K30120G3 ISL9K30120G3-ND ISL9K30120G3
Product Name 1200V 30A Diode and Rectifier Diodes, Rectifiers - Arrays - ISL9K30120G3 Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Rail/Tube TO-247; TO-247-3 TO-247
RoHS Compliant RoHS
IO 30 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
Unlock Full Specs
to access all available technical data