Infineon Technologies AG Single Diodes IDP09E120

Description
Diode Standard 1200V 23A (DC) Through Hole PG-TO220-2-2
Request a Quote Datasheet
Description
Diode Standard 1200V 23A (DC) Through Hole PG-TO220-2-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - IDP09E120-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
IDP09E120-ND
Single Diodes IDP09E120-ND
Diode Standard 1200V 23A (DC) Through Hole PG-TO220-2-2

Diode Standard 1200V 23A (DC) Through Hole PG-TO220-2-2

Buy Now Datasheet
1.2KV 23A TO220 Diode and Rectifier - 280-IDP09E120 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 23A TO220 Diode and Rectifier
280-IDP09E120
1.2KV 23A TO220 Diode and Rectifier 280-IDP09E120
DIODE GEN PURP 1.2KV 23A TO220-2 Product overview: IDP09E120 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 23A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 23A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDP09E120 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1.2KV 23A TO220-2 Product overview: IDP09E120 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 23A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 23A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDP09E120 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - IDP09E120 - 068623-IDP09E120 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - IDP09E120
068623-IDP09E120
Diodes, Rectifiers - Single - IDP09E120 068623-IDP09E120
Manufacturer: Infineon Technologies Win Source Part Number: 068623-IDP09E120 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV) Current - Average Rectified (Io): 23A (DC) Voltage - Forward (Vf) (Max) @ If: 2.15V @ 9A Reverse Recovery Time (trr): 140ns Current - Reverse Leakage @ Vr: 100μA @ 1200V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Obsolete(EOL) Case / Package: PG-TO220-2 Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 500

Manufacturer: Infineon Technologies
Win Source Part Number: 068623-IDP09E120
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 1200V (1.2kV)
Current - Average Rectified (Io): 23A (DC)
Voltage - Forward (Vf) (Max) @ If: 2.15V @ 9A
Reverse Recovery Time (trr): 140ns
Current - Reverse Leakage @ Vr: 100μA @ 1200V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: PG-TO220-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 500

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - IDP09E120 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
IDP09E120
Discrete Semiconductor Products - Diodes - Rectifiers IDP09E120
DIODE GEN PURP 1.2KV 23A TO220-2

DIODE GEN PURP 1.2KV 23A TO220-2

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number IDP09E120-ND 280-IDP09E120 068623-IDP09E120 IDP09E120
Product Name Single Diodes 1.2KV 23A TO220 Diode and Rectifier Diodes, Rectifiers - Single - IDP09E120 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Tube
Diode Type Standard
VF 2.15 volts 2.15 volts
Unlock Full Specs
to access all available technical data