Infineon Technologies AG Schottky Diodes & Rectifiers IDP30E65D2XKSA1

Description
Emitter Controlled Diode 650V 30A TO-220
Request a Quote Datasheet
Description
Emitter Controlled Diode 650V 30A TO-220
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 1441207 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1441207
Schottky Diodes & Rectifiers 1441207
Emitter Controlled Diode 650V 30A TO-220

Emitter Controlled Diode 650V 30A TO-220

Supplier's Site
Schottky Diodes & Rectifiers - 1441193 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1441193
Schottky Diodes & Rectifiers 1441193
Emitter Controlled Diode 650V 30A TO-220

Emitter Controlled Diode 650V 30A TO-220

Supplier's Site
650V 60A TO220 Diode and Rectifier - 280-IDP30E65D2XKSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
650V 60A TO220 Diode and Rectifier
280-IDP30E65D2XKSA1
650V 60A TO220 Diode and Rectifier 280-IDP30E65D2XKSA1
DIODE GP 650V 60A TO220-2-1 Product overview: IDP30E65D2XKSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 60A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 60A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDP30E65D2XKSA1 can be used for catalog matching and distributor lookup.

DIODE GP 650V 60A TO220-2-1 Product overview: IDP30E65D2XKSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 60A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 60A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDP30E65D2XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 448-IDP30E65D2XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 650V 60A (DC) Through Hole PG-TO220-2-1

Diode Standard 650V 60A (DC) Through Hole PG-TO220-2-1

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - IDP30E65D2XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
IDP30E65D2XKSA1
Discrete Semiconductor Products - Diodes - Rectifiers IDP30E65D2XKSA1
DIODE GP 650V 60A TO220-2-1

DIODE GP 650V 60A TO220-2-1

Supplier's Site

Technical Specifications

  RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers
Product Number 1441207 280-IDP30E65D2XKSA1 448-IDP30E65D2XKSA1-ND IDP30E65D2XKSA1
Product Name Schottky Diodes & Rectifiers 650V 60A TO220 Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package TO-220; To-220 Tube
RoHS Compliant RoHS RoHS
trr 73 ns
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1219507 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package SOD-123; Sod-123
RoHS Compliant RoHS
View Details
Single Diodes - CC2561-ND - DigiKey
Sensata Technologies
View Details
4 suppliers
Schottky Diodes & Rectifiers - 8168918P - RS Components, Ltd.
Specs
Package SOT23; SOT-23
RoHS Compliant RoHS
View Details
High Voltage Power Rectifiers - HRS6HVM20 - Micross Components, Inc.
Specs
IFSM 100 amps
IF 6000 mA
trr 3500 ns
View Details