Infineon Technologies AG Single Diodes IDW15E65D2FKSA1

Description
Diode Standard 650V 30A Through Hole PG-TO247-3-1
Request a Quote Datasheet
Description
Diode Standard 650V 30A Through Hole PG-TO247-3-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - IDW15E65D2FKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
IDW15E65D2FKSA1-ND
Single Diodes IDW15E65D2FKSA1-ND
Diode Standard 650V 30A Through Hole PG-TO247-3-1

Diode Standard 650V 30A Through Hole PG-TO247-3-1

Buy Now Datasheet
Singapore, Singapore
650V 30A Diode and Rectifier
280-IDW15E65D2FKSA1
650V 30A Diode and Rectifier 280-IDW15E65D2FKSA1
DIODE GP 650V 30A TO247-3-1 Product overview: IDW15E65D2FKSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDW15E65D2FKSA1 can be used for catalog matching and distributor lookup.

DIODE GP 650V 30A TO247-3-1 Product overview: IDW15E65D2FKSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 650V, 30A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 650V, 30A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDW15E65D2FKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IDW15E65D2FKSA1 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 30A, 650V V(RRM), Silicon, TO-247

Rectifier Diode, 1 Phase, 1 Element, 30A, 650V V(RRM), Silicon, TO-247

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1214639-IDW15E65D2FKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1214639-IDW15E65D2FKSA1
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1214639-IDW15E65D2FKSA1
Win Source Part Number: 1214639-IDW15E65D2FK SA1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tube Standard Package: 240 Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 650 V Current - Average Rectified (Io): 30A Voltage - Forward (Vf) (Max) @ If: 2.3 V @ 15 A Reverse Recovery Time (trr): 47 ns Current - Reverse Leakage @ Vr: 40 µA @ 650 V Operating Temperature - Junction: -40°C ~ 175°C Mounting Type: Through Hole Package / Case: TO-247-3 Supplier Device Package: PG-TO247-3-1 Alternative Parts (Cross-Reference): IDW15E65D2; SP001005464; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Infineon Technologies Other Names: INFINFIDW15E65D2FKSA 1,SP001005464,2156-I DW15E65D2FKSA1 Base Product Number: IDW15E65

Win Source Part Number: 1214639-IDW15E65D2FKSA1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 240
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 650 V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 2.3 V @ 15 A
Reverse Recovery Time (trr): 47 ns
Current - Reverse Leakage @ Vr: 40 µA @ 650 V
Operating Temperature - Junction: -40°C ~ 175°C
Mounting Type: Through Hole
Package / Case: TO-247-3
Supplier Device Package: PG-TO247-3-1
Alternative Parts (Cross-Reference): IDW15E65D2; SP001005464;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Infineon Technologies
Other Names: INFINFIDW15E65D2FKSA1,SP001005464,2156-IDW15E65D2FKSA1
Base Product Number: IDW15E65

Buy Now Datasheet
Switching Diodes - 2184370P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
2184370P
Switching Diodes 2184370P
Infineon IDW15E65D2FKSA1

Infineon IDW15E65D2FKSA1

Supplier's Site
Switching Diodes - 2184369 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
2184369
Switching Diodes 2184369
Infineon IDW15E65D2FKSA1

Infineon IDW15E65D2FKSA1

Supplier's Site
Switching Diodes - 2184370 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
2184370
Switching Diodes 2184370
Infineon IDW15E65D2FKSA1

Infineon IDW15E65D2FKSA1

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - IDW15E65D2FKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
IDW15E65D2FKSA1
Discrete Semiconductor Products - Diodes - Rectifiers IDW15E65D2FKSA1
DIODE GP 650V 30A TO247-3-1

DIODE GP 650V 30A TO247-3-1

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Diodes Diodes Rectifiers
Product Number IDW15E65D2FKSA1-ND 280-IDW15E65D2FKSA1 IDW15E65D2FKSA1 1214639-IDW15E65D2FKSA1 2184370P IDW15E65D2FKSA1
Product Name Single Diodes 650V 30A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Switching Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 175 C (-40 to 347 F) -40 C (-40 F) -40 to 175 C (-40 to 347 F)
Package Tube PG-TO247-3
RoHS Compliant RoHS RoHS RoHS
Life Cycle Stage Active Active
Diode Type Standard
Unlock Full Specs
to access all available technical data