Diode Standard 600V 30A Through Hole TO-247-2
Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 018106-ISL9R3060G2
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 30A
Voltage - Forward (Vf) (Max) @ If: 2.4V @ 30A
Reverse Recovery Time (trr): 45ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -55°C to 175°C
Family Name: ISL9R3060G2
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-247-2
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): DHG30I600HA; VS-E4PH3006L-N3; VS-30EPH06HN3; 30EPH06;
Introduction Date: May 03, 2002
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Motor Drive & Control, Industrial
Quantity per package: 450
30A 600V Stealth Diode TO-247 General Purpose Rectifier Product overview: ISL9R3060G2 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30A, 600V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ISL9R3060G2 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 600V 30A TO247-2
DIODE GEN PURP 600V 30A TO247-2
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | General Purpose Diodes |
| Product Number | ISL9R3060G2-ND | 018106-ISL9R3060G2 | 280-ISL9R3060G2 | ISL9R3060G2 | ISL9R3060G2 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - ISL9R3060G2 | 30A 600V Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | ||
| Diode Type | Standard | ||||
| VF | 2.4 volts | 2.4 volts | 2.4 volts | ||
| VR | 600 volts | 600 volts | |||
| IR | 0.1000 mA | 0.1000 mA |