onsemi Single Diodes ISL9R460PF2

Description
Diode Standard 600V 4A Through Hole TO-220F-2L
Request a Quote Datasheet
Description
Diode Standard 600V 4A Through Hole TO-220F-2L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - ISL9R460PF2FS-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
ISL9R460PF2FS-ND
Single Diodes ISL9R460PF2FS-ND
Diode Standard 600V 4A Through Hole TO-220F-2L

Diode Standard 600V 4A Through Hole TO-220F-2L

Buy Now Datasheet
Through-Hole 4A 600V TO-220 Diode and Rectifier - 280-ISL9R460PF2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 4A 600V TO-220 Diode and Rectifier
280-ISL9R460PF2
Through-Hole 4A 600V TO-220 Diode and Rectifier 280-ISL9R460PF2
4A 600V Stealth Diode, TO-220-2, Through Hole Rectifier Product overview: ISL9R460PF2 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4A, 600V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 4A, 600V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ISL9R460PF2 can be used for catalog matching and distributor lookup.

4A 600V Stealth Diode, TO-220-2, Through Hole Rectifier Product overview: ISL9R460PF2 from onsemi is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 4A, 600V, TO-220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Through-Hole, 4A, 600V, TO-220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-ISL9R460PF2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - ISL9R460PF2 - 1049036-ISL9R460PF2 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - ISL9R460PF2
1049036-ISL9R460PF2
Diodes, Rectifiers - Single - ISL9R460PF2 1049036-ISL9R460PF2
Manufacturer: Fairchild/ON Semiconductor Win Source Part Number: 1049036-ISL9R460PF2 Packaging: Tube/Rail Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600V Current - Average Rectified (Io): 4A Voltage - Forward (Vf) (Max) @ If: 2.4V @ 4A Reverse Recovery Time (trr): 22ns Current - Reverse Leakage @ Vr: 100μA @ 600V Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: TO-220F-2L Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: Fairchild/ON Semiconductor
Win Source Part Number: 1049036-ISL9R460PF2
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600V
Current - Average Rectified (Io): 4A
Voltage - Forward (Vf) (Max) @ If: 2.4V @ 4A
Reverse Recovery Time (trr): 22ns
Current - Reverse Leakage @ Vr: 100μA @ 600V
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-220F-2L
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - ISL9R460PF2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
ISL9R460PF2
Discrete Semiconductor Products - Diodes - Rectifiers ISL9R460PF2
DIODE GEN PURP 600V 4A TO220F-2L

DIODE GEN PURP 600V 4A TO220F-2L

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number ISL9R460PF2FS-ND 280-ISL9R460PF2 1049036-ISL9R460PF2 ISL9R460PF2
Product Name Single Diodes Through-Hole 4A 600V TO-220 Diode and Rectifier Diodes, Rectifiers - Single - ISL9R460PF2 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package Rail/Tube
RoHS Compliant RoHS
IO 4 amps
Diode Type Standard
Unlock Full Specs
to access all available technical data