Infineon Technologies AG Single Diodes IDP30E60XKSA1

Description
Diode Standard 600V 52.3A (DC) Through Hole PG-TO220-2-2
Request a Quote Datasheet
Description
Diode Standard 600V 52.3A (DC) Through Hole PG-TO220-2-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - IDP30E60XKSA1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
IDP30E60XKSA1-ND
Single Diodes IDP30E60XKSA1-ND
Diode Standard 600V 52.3A (DC) Through Hole PG-TO220-2-2

Diode Standard 600V 52.3A (DC) Through Hole PG-TO220-2-2

Buy Now Datasheet
600V 52.3A TO220 Diode and Rectifier - 280-IDP30E60XKSA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 52.3A TO220 Diode and Rectifier
280-IDP30E60XKSA1
600V 52.3A TO220 Diode and Rectifier 280-IDP30E60XKSA1
DIODE GEN PURP 600V 52.3A TO220 Product overview: IDP30E60XKSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 52.3A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 52.3A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDP30E60XKSA1 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 600V 52.3A TO220 Product overview: IDP30E60XKSA1 from Infineon Technologies is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 52.3A, TO220. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 52.3A, TO220, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-IDP30E60XKSA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - IDP30E60XKSA1 - Rochester Electronics
Newburyport, MA, United States
Rectifier Diode, 1 Phase, 1 Element, 52.3A, 600V V(RRM), Silicon, TO-220AC

Rectifier Diode, 1 Phase, 1 Element, 52.3A, 600V V(RRM), Silicon, TO-220AC

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 1325720-IDP30E60XKSA1 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
1325720-IDP30E60XKSA1
Discrete Semiconductor Products - Diodes - Rectifiers - Single 1325720-IDP30E60XKSA1
Manufacturer: Infineon Technologies Win Source Part Number: 1325720-IDP30E60XKSA 1 Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Packaging: Tube Speed: Fast Recovery =< 500ns, > 200mA (Io) Standard Package: 500 Mounting: Through Hole Diode Type: Standard Voltage - DC Reverse (Vr) (Max): 600 V Current - Average Rectified (Io): 52.3A Voltage - Forward (Vf) (Max) @ If: 2 V @ 30 A Reverse Recovery Time (trr): 126 ns Current - Reverse Leakage @ Vr: 50 µA @ 600 V Operating Temperature - Junction: -55°C ~ 175°C Supplier Device Package: PG-TO220-2-2 Case / Package: TO-220-2 ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Other Part Number: IFEINFIDP30E60XKSA1, SP000683032,IDP30E60 -ND,IDP30E60,2156-ID P30E60XKSA1 Base Product Number: IDP30 Product Status: Last Time Buy RoHS Status: ROHS3 Compliant

Manufacturer: Infineon Technologies
Win Source Part Number: 1325720-IDP30E60XKSA1
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Packaging: Tube
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Standard Package: 500
Mounting: Through Hole
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 600 V
Current - Average Rectified (Io): 52.3A
Voltage - Forward (Vf) (Max) @ If: 2 V @ 30 A
Reverse Recovery Time (trr): 126 ns
Current - Reverse Leakage @ Vr: 50 µA @ 600 V
Operating Temperature - Junction: -55°C ~ 175°C
Supplier Device Package: PG-TO220-2-2
Case / Package: TO-220-2
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: IFEINFIDP30E60XKSA1,SP000683032,IDP30E60-ND,IDP30E60,2156-IDP30E60XKSA1
Base Product Number: IDP30
Product Status: Last Time Buy
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - IDP30E60XKSA1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
IDP30E60XKSA1
Discrete Semiconductor Products - Diodes - Rectifiers IDP30E60XKSA1
DIODE GEN PURP 600V 52.3A TO220

DIODE GEN PURP 600V 52.3A TO220

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Rectifiers Diodes Rectifiers
Product Number IDP30E60XKSA1-ND 280-IDP30E60XKSA1 IDP30E60XKSA1 1325720-IDP30E60XKSA1 IDP30E60XKSA1
Product Name Single Diodes 600V 52.3A TO220 Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -40 C (-40 F) -55 to 175 C (-67 to 347 F)
Package Tube TO-220; TO-220-2
RoHS Compliant RoHS RoHS RoHS
Life Cycle Stage Obsolete Removed
Diode Type Standard
Unlock Full Specs
to access all available technical data